EN
  • EN
  • DE

AN-100LP/1100003939

Part No AN-100LP/1100003939
Manufacturer Sharp Microelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1022807-AN-100LP/1100003939
Categories OEM Parts(A-B)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN-100LP/1100003939 CAD Model

Description

The AN-100LP / 1100003939 is a replacement projector lamp manufactured by Sharp Microelectronics. This lamp is specifically designed for use in select Sharp projector models, providing a reliable and high-quality light source for optimal image projection.

Applications

  • Projector Replacement Lamp: Used to replace the original lamp in compatible Sharp projectors.
  • Home Theater Systems: Enhances the viewing experience in home theater setups.
  • Business Presentations: Provides bright and clear images for professional presentations.
  • Educational Settings: Ideal for use in classrooms and lecture halls.

Features

  • High Brightness: Delivers a bright and vivid image for clear projection.
  • Long Lifespan: Offers an extended operational life, reducing the need for frequent replacements.
  • Reliable Performance: Ensures consistent and stable light output.
  • Easy Installation: Designed for simple and quick replacement in compatible projectors.
  • Sharp Original Lamp: Manufactured by Sharp, ensuring quality and compatibility.

Benefits

  • Enhanced Image Quality: Provides bright and clear images for improved viewing.
  • Cost-Effective: Reduces the total cost of ownership due to its long lifespan.
  • Reliable Operation: Ensures consistent performance throughout its lifespan.
  • Simple Replacement: Minimizes downtime with easy installation.
  • Guaranteed Compatibility: Specifically designed for compatible Sharp projector models.

Additional Details

The AN-100LP / 1100003939 projector lamp is engineered to provide a high level of brightness and clarity, ensuring that projected images are vivid and easily viewable. Its extended lifespan minimizes the frequency of replacements, thereby reducing the overall cost of ownership. The lamp is designed for easy installation, allowing users to quickly replace the old lamp and resume projection without significant downtime.

This replacement lamp is specifically manufactured by Sharp Microelectronics to maintain the quality and performance of compatible Sharp projectors. Regular replacement of projector lamps is crucial for maintaining optimal image quality and brightness, making the AN-100LP / 1100003939 an essential component for projector maintenance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Pericom
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Mitsubishi
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess