EN
  • EN
  • DE
  • IT

TDA1309H

Part No TDA1309H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Low-voltage low-power stereo bitstream ADC/DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265859-TDA1309H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1309H CAD Model

Description

The NXP TDA1309H is a high-performance stereo audio digital-to-analog converter (DAC) that provides exceptional sound quality and is designed for a wide range of applications. This integrated circuit (IC) is an ideal solution for audio systems that require low noise, high linearity, and minimal distortion.

Key Features

  • High-Quality Audio Conversion: The TDA1309H offers 16-bit resolution which ensures a high-quality audio output, preserving the nuances and clarity of the original digital audio signal.
  • Sampling Frequency: It supports a range of sampling frequencies from 32 kHz to 48 kHz, making it versatile for different audio playback scenarios.
  • Low Distortion: The device boasts a low total harmonic distortion (THD) level, which minimizes audio artifacts and ensures a clean, uncolored audio output.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA1309H consumes minimal power, making it suitable for portable and battery-powered devices.
  • Easy Integration: Its simple interface allows for easy integration into audio systems without the need for complex programming or additional components.
  • Compact Packaging: The TDA1309H comes in a small-outline package, which is perfect for space-constrained applications.

Applications

The versatility of the TDA1309H makes it an excellent choice for a variety of audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Portable audio devices
  • Automotive audio systems
  • Sound cards and computer audio

Technical Specifications

Parameter Value Resolution 16-bit Sampling Frequency 32 kHz to 48 kHz THD Low Power Consumption Low Package Small-outline

In conclusion, the NXP TDA1309H is a robust and reliable DAC that offers premium audio quality for a diverse range of audio products. Its combination of high-performance audio conversion, low power consumption, and ease of integration make it an outstanding choice for manufacturers and audio enthusiasts alike.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess