EN
  • EN
  • DE
  • IT

STM32L151VDT6TR

Part No STM32L151VDT6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000154-STM32L151VDT6TR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series STM32L1
Packaging Tape & Reel (TR)
Core Processor ARM® Cortex®-M3
Speed 32MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Ultra Librarian 3D Model Ultra Librarian STM32L151VDT6TR CAD Model

Description

STM32L151VDT6TR - Ultra-low-power ARM Cortex-M3 MCU

The STM32L151VDT6TR is a cutting-edge microcontroller product from STMicroelectronics, designed to deliver high performance and energy efficiency for a wide range of applications. This microcontroller is part of the STM32 L1 series, which is renowned for its ultra-low-power consumption, making it an ideal choice for battery-operated devices, energy-harvesting systems, and smart sensors.

The STM32L151VDT6TR is based on the ARM Cortex-M3 processor, which operates at a frequency of up to 32 MHz. This processor core is known for its exceptional balance of power and performance, featuring a 3-stage pipeline, hardware division, and support for multiple block data transfers. The microcontroller incorporates 384 KB of flash memory and 48 KB of RAM, providing ample space for complex applications and data storage.

One of the standout features of this MCU is its rich set of peripherals. It includes a 12-bit analog-to-digital converter (ADC) with up to 24 channels, allowing for precise analog signal measurement. The device also offers multiple communication interfaces, such as I2C, SPI, USART, and USB 2.0 Full Speed, facilitating versatile connectivity options for various peripheral devices.

The STM32L151VDT6TR boasts several power-saving modes, which include low-power run, sleep, low-power sleep, and stop modes, as well as a standby mode with ultra-low power consumption. These modes, along with a dynamic voltage scaling option, ensure that the microcontroller can achieve a perfect balance between processing power and energy efficiency, extending the battery life of portable devices.

Furthermore, this microcontroller features an integrated LCD driver, which supports up to 8x40 or 4x44 segments, enabling the creation of intuitive user interfaces for handheld devices. Safety and reliability are also enhanced with built-in hardware support for real-time clock (RTC), independent watchdog, and a software watchdog.

With its LQFP100 package, the STM32L151VDT6TR is designed for ease of integration into various PCB designs. It is fully supported by STMicroelectronics' comprehensive development ecosystem, which includes software libraries, development boards, and debugging tools, simplifying the development process and reducing time to market.

In summary, the STM32L151VDT6TR from STMicroelectronics is a powerful and versatile microcontroller that provides an optimal solution for designers looking to create energy-efficient and performance-oriented embedded systems.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9020 $50.7260
28+ $3.6503 $102.2084
43+ $3.5244 $151.5492
62+ $3.2727 $202.9074
80+ $3.1468 $251.7440
100+ $3.0210 $302.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess