EN
  • EN
  • DE
  • IT

UPC1342V

Part No UPC1342V
Manufacturer NEC
Catalog Electronic Wholesale
Description 50 TO 110 W POWER AMPLIFIER DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277568-UPC1342V
Manufacturer Homepage www.nec.com/
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC1342V CAD Model

Description

The UPC1342V is a power amplifier integrated circuit (IC) manufactured by NEC. It is specifically designed for audio amplifier applications, particularly in high-fidelity audio systems. This IC provides a high output power capability with low distortion, making it suitable for driving loudspeakers in various audio equipment.

Applications

  • Audio Amplifiers: Hi-Fi amplifiers, stereo systems.
  • Home Theater Systems: AV receivers, surround sound systems.
  • Automotive Audio: Car audio amplifiers.
  • Professional Audio Equipment: Mixing consoles, power amplifiers.
  • Musical Instruments: Guitar amplifiers, keyboard amplifiers.

Features

  • High Output Power: Delivers substantial power to drive loudspeakers effectively.
  • Low Distortion: Provides high-fidelity audio reproduction.
  • Wide Operating Voltage Range: Offers flexibility in power supply design.
  • Built-in Protection Circuits: Includes thermal shutdown and short-circuit protection.
  • High Slew Rate: Ensures accurate reproduction of high-frequency signals.
  • Low Noise: Minimizes unwanted noise in the audio signal.

Benefits

  • Enhanced Audio Quality: Provides clear and accurate audio reproduction.
  • Increased System Reliability: Protection circuits prevent damage to the IC and loudspeakers.
  • Simplified Design: Reduces the number of external components required.
  • Flexible Application: Suitable for a wide range of audio amplifier applications.
  • Improved Performance: High slew rate and low noise contribute to overall audio performance.

Additional Details

The UPC1342V typically operates with a dual power supply (e.g., ±25V) and can deliver an output power of up to 50W into an 8-ohm load. It features a high slew rate, ensuring accurate reproduction of high-frequency audio signals. The built-in protection circuits, including thermal shutdown and short-circuit protection, prevent damage to the IC and connected loudspeakers. The IC is available in a multi-lead package designed for efficient heat dissipation.

The UPC1342V is designed to meet industry standards for audio performance and reliability, ensuring stable operation in a variety of audio equipment. Its high output power, low distortion, and built-in protection features make it an excellent choice for high-fidelity audio amplifier applications.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess