EN
  • EN
  • DE

TDA1308T/N2

Part No TDA1308T/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone 2-CH Stereo 0.04W Class-AB 8-Pin SO / IC AMP AUDIO 3W STER AB 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32 Ohm
Supply Voltage - Operating 3 V to 7 V, ±1.5 V to 3.5 V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 094180-TDA1308T/N2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TDA1308
Introduction Date September 05, 1994
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1308T/N2 CAD Model

Description

The TDA1308T/N2 is a high-quality class-AB stereo headphone driver integrated circuit from NXP Semiconductors, designed to deliver an exceptional audio experience. This versatile IC is encapsulated in a compact SOT96-1 package, making it an ideal choice for portable audio applications where space is at a premium.

Key Features

  • Low Voltage Operation: The TDA1308T/N2 operates at a supply voltage range of 3V to 6V, making it suitable for battery-operated devices.
  • High Output Power: It can drive 50mW into a 32-ohm load, ensuring powerful performance for a wide range of headphones.
  • Low Distortion: The device boasts low harmonic distortion, ensuring a clear and natural sound reproduction.
  • No External Components Required: The TDA1308T/N2 is designed for ease of use, requiring no external components for operation, which simplifies circuit design and reduces overall system cost.
  • Thermal and Short-Circuit Protection: Built-in safety features protect the IC from damage due to overheating or output short circuits, enhancing the longevity and reliability of the device.

Applications

The TDA1308T/N2 is suitable for a wide range of audio applications, including:

  • Portable audio devices like MP3 players and smartphones
  • Home audio systems
  • Personal computers and laptops
  • Portable DVD players
  • Electronic musical instruments

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3V to 6V
Output Power 50mW into 32Ω
Total Harmonic Distortion (THD) Low
Package SOT96-1

Conclusion

The TDA1308T/N2 from NXP is a robust audio solution for headphone driving applications. Its compact design, combined with its high-quality audio output and integrated protection features, make it a top choice for designers seeking a reliable and efficient component for their audio projects.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess