EN
  • EN
  • DE

PCA9516APW,112

Part No PCA9516APW,112
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 5CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 5
Capacitance - Input 6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 109944-PCA9516APW,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9516APW,112 CAD Model

Description

Product Overview: PCA9516APW,112

The PCA9516APW,112 is a robust, high-quality I²C bus repeater designed by NXP Semiconductors, a leader in the industry known for its innovative solutions in the realm of electronic components. This integrated circuit is specifically engineered to provide a seamless extension of the I²C bus in communication-intensive environments. It comes in a TSSOP package, which is both space-efficient and suitable for automated assembly processes.

Key Features

  • 5-channel I²C hub: The PCA9516APW,112 features five bidirectional buffering channels that enable the connection of multiple I²C devices, thus expanding the capabilities of the I²C bus without signal degradation.
  • Operating power supply voltage range: This device is highly versatile, supporting a wide range of power supply voltages from 2.3V to 5.5V, making it suitable for various applications.
  • Low standby current: It is designed to be power-efficient, with a low standby current that maximizes battery life for portable applications.
  • Accommodates standard mode and fast mode I²C devices: The PCA9516APW,112 is compatible with both standard (100 kHz) and fast (400 kHz) mode I²C devices, ensuring a broad range of device interoperability.
  • Active-high repeater enable input: The repeater enable input allows the user to control the operation of the repeater, providing additional flexibility in managing the I²C bus.
  • No glitch on power-up: This device is designed to prevent glitches on the I²C bus during power-up, ensuring a stable start for all connected devices.
  • Latch-up performance: The PCA9516APW,112 boasts excellent latch-up performance, which exceeds 100 mA per JESD 78, Class II, ensuring reliable operation even under challenging conditions.

Applications

The PCA9516APW,112 is an ideal solution for applications that require robust I²C bus expansion. It is commonly used in:

  • Advanced telecommunications systems
  • Servers and networking equipment
  • Industrial control systems
  • Medical equipment
  • Consumer electronics

With its ability to interface with multiple I²C devices, the PCA9516APW,112 from NXP is an indispensable component for designers looking to enhance their system's communication capabilities while maintaining signal integrity and reliability.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
Lowest to $2.6898
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0517 $72.1551
6+ $19.7343 $118.4058
10+ $19.1176 $191.1760
13+ $18.5008 $240.5104
17+ $17.8852 $304.0484
22+ $16.0349 $352.7678
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,254 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess