EN
  • EN
  • DE

MC68VZ328CAG

Part No MC68VZ328CAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLX68000 Microprocessor IC series 1 Core, 32-Bit 33MHz 144-LQFP (20x20)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor FLX68000
Speed 33MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926223-MC68VZ328CAG
Ultra Librarian 3D Model Ultra Librarian MC68VZ328CAG CAD Model

Description

The NXP MC68VZ328CAG is a versatile and powerful integrated microprocessor designed for a wide range of applications. This high-performance product from NXP Semiconductors is built on a robust architecture that provides a seamless blend of processing power and energy efficiency, making it an ideal choice for embedded systems and portable devices.

Key Features

  • Core: The MC68VZ328CAG features a DragonBall VZ core, which is based on the ARM architecture and optimized for low-power consumption and high efficiency.
  • Speed: With a clock speed that can reach up to 33 MHz, this processor delivers the computational power needed for complex tasks without sacrificing battery life.
  • Memory: It is equipped with an integrated memory controller that supports a variety of memory types, including SDRAM and Flash, providing flexibility in system design.
  • Connectivity: The microprocessor includes a range of integrated peripherals, such as UART, SPI, and Timers, enabling easy connection to other components and peripherals.
  • Power Management: Advanced power management features are built-in, allowing for dynamic control of power consumption based on the operational requirements of the device.

Applications

The NXP MC68VZ328CAG is suitable for a multitude of applications, particularly where power efficiency and processing capability are paramount. It is commonly used in:

  • Portable devices such as PDAs and handheld computers
  • Industrial control systems
  • Medical monitoring equipment
  • Smart sensors and IoT devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC68VZ328CAG is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance.

Overall, the NXP MC68VZ328CAG is a highly capable microprocessor that offers an optimal balance of power, performance, and energy efficiency, making it a smart choice for designers and engineers looking to develop cutting-edge products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess