EN
  • EN
  • DE

MC68HC000RC10

Part No MC68HC000RC10
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 8-/16-/32-Bit Microprocessors User Manual | IC MPU M680X0 10MHZ 68PGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor EC000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 10MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 68-BCPGA
Supplier Device Package 68-PGA (26.92x26.92)
Family Part Number MC68HC000
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 1218933-MC68HC000RC10
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC000RC10 CAD Model

Description

Introducing the MC68HC000RC10 Microprocessor from NXP

The MC68HC000RC10 is a powerful and versatile microprocessor designed and manufactured by NXP Semiconductors, a leader in the industry. This microprocessor is a part of the famous 68000 family, known for its robust performance and widespread use in computing and embedded systems.

Key Features:

  • Clock Speed: The MC68HC000RC10 operates at a clock speed of 10 MHz, providing a balance between power consumption and processing capabilities.
  • Architecture: It boasts a 32-bit internal architecture while maintaining a 16-bit external data bus, allowing for efficient data handling and compatibility with a wide range of peripherals and memory systems.
  • Instruction Set: The processor comes with a rich instruction set that supports a variety of data types and operations, making it suitable for complex computing tasks.
  • Addressing Modes: With multiple addressing modes, this CPU offers flexibility in accessing memory, which is essential for optimizing software performance.

Applications:

The versatility of the MC68HC000RC10 makes it ideal for a multitude of applications, including but not limited to:

  • Embedded control systems
  • Industrial automation
  • Telecommunications
  • Advanced consumer electronics

Reliability and Support:

NXP's commitment to quality ensures that the MC68HC000RC10 microprocessor is reliable for critical applications where consistent performance is a must. Additionally, NXP provides comprehensive technical support and documentation, making it easier for engineers and developers to integrate this processor into their designs.

Conclusion:

Whether you're designing a sophisticated industrial control system or developing high-performance consumer electronics, the MC68HC000RC10 from NXP is an excellent choice that offers a perfect blend of performance, efficiency, and reliability. Its rich feature set and compatibility with a wide range of systems make it a valuable component for any project that requires a robust microprocessing solution.

You May Also Be Interested in

IBM
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess