EN
  • EN
  • DE

TDA1072A

Part No TDA1072A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description AM receiver circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265843-TDA1072A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1072A CAD Model

Description

The TDA1072A, manufactured by NXP Semiconductors, is an integrated circuit designed specifically for use in AM radio receivers. This versatile IC simplifies the design and enhances the performance of AM reception systems by integrating several key functions into a single package. The TDA1072A is well-suited for portable radios, automotive applications, and any device where reliable AM reception is desired.

Key Features

  • RF Amplifier: The TDA1072A includes a sensitive RF front-end amplifier that provides a high gain while maintaining a low noise figure, ensuring clear reception of AM signals.
  • Mixer: A built-in mixer stage allows for the conversion of the RF signal to an intermediate frequency (IF) signal, which is essential for the subsequent processing stages.
  • Oscillator: The on-chip oscillator works in conjunction with an external tank circuit to provide the necessary local oscillator signal for the mixer stage.
  • IF Amplifier: The integrated IF amplifier boosts the intermediate frequency signal, preparing it for demodulation.
  • AGC Detector: An automatic gain control (AGC) detector adjusts the gain of the RF and IF amplifiers to accommodate a wide range of signal strengths, thus preventing overloading and distortion.
  • Demodulator: The TDA1072A features a demodulator that extracts the audio signal from the IF by detecting the amplitude variations of the carrier wave.

Applications

The TDA1072A is ideal for a variety of applications where AM radio functionality is required. It is particularly useful in:

  • Portable AM radios
  • Car radios
  • Home audio systems
  • Communication devices

Advantages

By integrating multiple functions into a single IC, the TDA1072A offers several advantages for designers and manufacturers:

  • Reduced component count, which simplifies the circuit design and can lead to cost savings in production.
  • Improved reliability due to fewer external connections and components.
  • Enhanced performance with optimized signal processing within the IC.

With the TDA1072A, NXP Semiconductors provides a high-quality, easy-to-use solution for AM radio receiver design, ensuring a satisfying listening experience for the end-user.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess