EN
  • EN
  • DE

T1042NSN7PQB

Part No T1042NSN7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T1 1.4GHZ 780FCPBGA / PowerPC e5500 Microprocessor IC QorIQ T1 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Mfr NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP -
RAM Controllers DDR3L/4
Graphics Acceleration No
Display & Interface Controllers -
Ethernet 1Gbps (5)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O -
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I²C, MMC/SD, PCIe, SPI, UART
Base Product Number T1042NSN7
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Standard Package 60 pcs
Win Source Part Number 1383565-T1042NSN7PQB
Ultra Librarian 3D Model Ultra Librarian T1042NSN7PQB CAD Model

Description

The T1042NSN7PQB is a high-performance, power-efficient, 64-bit multicore processor designed by NXP Semiconductors. This processor is part of the QorIQ T1 family, which is known for its exceptional networking capabilities, making it an ideal choice for a wide range of applications, including networking, telecommunications, industrial, and aerospace and defense.

Key Features

  • Core Architecture: The T1042 features four e5500 Power Architecture cores, each running at speeds up to 1.4 GHz. This provides a balance of processing power and energy efficiency, suitable for both compute-intensive tasks and power-sensitive applications.
  • Data Path Acceleration: Integrated with Data Path Acceleration Architecture (DPAA) which enhances network packet processing, offloading tasks from the CPU cores and improving throughput performance.
  • Connectivity: Offers a wide range of high-speed interfaces including Gigabit Ethernet, USB, SATA, and PCIe controllers, facilitating versatile connectivity options for different system designs.
  • Security: Comes with an advanced security engine that supports encryption, decryption, and secure boot features, ensuring data protection and system integrity.
  • Memory Support: Supports DDR3/DDR3L memory controllers with Error Correction Code (ECC) for improved data reliability.
  • Virtualization Support: Features hardware virtualization support that allows multiple operating systems to run simultaneously in secure, isolated environments.

Applications

The T1042NSN7PQB is versatile and can be utilized in a variety of applications. Its robust networking capabilities make it particularly well-suited for network appliances such as routers, switches, and firewalls. It is also an excellent choice for industrial control systems, Internet of Things (IoT) gateways, and edge computing devices where efficient data processing and connectivity are crucial.

Environmental and Certification

This product is designed to meet the industrial temperature range and is compliant with RoHS and Pb-free standards, ensuring environmental sustainability and safety. The T1042NSN7PQB is also designed to meet the rigorous reliability requirements for industrial and mission-critical applications.

Summary

The NXP T1042NSN7PQB processor is a robust, secure, and efficient solution for a multitude of high-demand applications. With its powerful multicore architecture, advanced security features, and comprehensive connectivity options, it stands as a leading choice for system designers looking to build next-generation networking and industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess