EN
  • EN
  • DE

T1020NSE7PQB

Part No T1020NSE7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 2CORE 1400MHZ SW 780FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Bulk
Core Processor PowerPC e5500
Speed 1.4GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1020NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935874-T1020NSE7PQB
Ultra Librarian 3D Model Ultra Librarian T1020NSE7PQB CAD Model

Description

The T1020NSE7PQB is a high-performance, power-efficient integrated processor from NXP Semiconductors, designed to meet the evolving demands of networking and telecommunications applications. This product is part of NXP's QorIQ T1 family of communication processors, which are renowned for their exceptional processing capabilities and energy efficiency.

Key Features

  • Core Architecture: The T1020NSE7PQB features a 64-bit Power Architecture® with e5500 cores, capable of reaching speeds up to 1.4 GHz. This provides the computational horsepower necessary for complex networking tasks.
  • Integrated Security: With an advanced security engine, the processor ensures secure data transactions and protects against threats, making it ideal for sensitive applications.
  • Connectivity: This processor offers rich I/O connectivity, including multiple Gigabit Ethernet ports, USB, and PCIe interfaces, facilitating versatile networking capabilities.
  • Energy Efficiency: Designed with power efficiency in mind, the T1020NSE7PQB consumes low levels of power without compromising performance, which is critical for embedded and networking systems.

Applications

The T1020NSE7PQB is suited for a wide range of applications. Its robust processing power and connectivity options make it perfect for:

  • Enterprise and service provider networking equipment
  • Wireless infrastructure
  • Industrial control and automation
  • Networked storage systems
  • Internet of Things (IoT) gateways

Technical Specifications

Processor Core e5500 Power Architecture
Frequency Up to 1.4 GHz
Security Engine Integrated
Connectivity Gigabit Ethernet, USB, PCIe
Power Consumption Low

Overall, the T1020NSE7PQB from NXP is a versatile and efficient processor that delivers the necessary performance for a variety of network-intensive tasks, while maintaining a low energy footprint.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess