EN
  • EN
  • DE

S802C21S207MQ

Part No S802C21S207MQ
Manufacturer C&K Components
Catalog Slide Switches
Description SWITCH SLIDE DPDT 15A 125V / Slide Switch DPDT Panel Mount, Snap-In
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr C&K
Series S
Package Bulk
Circuit DPDT
Contact Timing Not Specified
Switch Function On-On
Current Rating (Amps) 15A (AC)
Voltage Rating - AC 125 V
Actuator Type Snap on Cap
Actuator Length 5.08mm
Contact Material Copper
Contact Finish Silver
Mounting Type Panel Mount, Snap-In
Termination Style Quick Connect - 0.110" (2.8mm)
Features On-Off Marking on Housing
Temperature Range - Operating -30°C ~ 65°C
Actuator Material Polyamide (PA66), Nylon 6/6
Switch Travel 4.57mm
Electrical Life 10,000 Cycles
Base Product Number S802C21
Other Names -S802C21S207MQ,*S802C21S207MQ,S802C21S207MQ,2266-S802C21S207MQ,CKN11012
Standard Package 72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1233170-S802C21S207MQ
Ultra Librarian 3D Model Ultra Librarian S802C21S207MQ CAD Model

Description

The S802C21S207MQ slide switch from C&K is a DPDT On-On switch that is ideal for use in electronic applications.

  • Circuit: DPDT
  • Switch Function: On-On
  • Actuator Type: Snap-On Cap
  • Termination Style: Quick Connect with a 0.110" (2.8mm) size
  • Voltage Rating: 125 V AC
  • Current Rating: 15A (AC)
  • Electrical Life: 10,000 cycles
  • Operating Temperature Range: -30°C ~ 65°C
  • Package: Bulk
  • Standard Package: 72

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
MINIATURE SLIDE
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH SLIDE SPST 0.4VA 28V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 0.4VA 28V
Need more? Email Us
TE Connectivity
SWITCH SLIDE DPDT 0.3A 115V
Need more? Email Us
C&K Components
SWITCH SLIDE DP3T 4A 125V
Need more? Email Us
NKK Switches
SWITCH SLIDE DPDT 100MA 30V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess