EN
  • EN
  • DE

SSTUA32866EC/G

Part No SSTUA32866EC/G
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 1.8 V 25-bit 1 : 1 or 14-bit 1 : 2 configurable registered buffer with parity for DDR2-667 RDIMM applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260053-SSTUA32866EC/G
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTUA32866EC/G CAD Model

Description

The NXP SSTUA32866EC/G is a high-performance, registered clock driver designed for use in server memory modules and computing applications. This device is part of NXP's leading-edge interface and interconnect solutions, providing a critical function in the enhancement of signal integrity for advanced computing systems.

Key Features

  • Compatibility: The SSTUA32866EC/G is compatible with DDR2 and DDR3 memory standards, making it a versatile choice for a wide range of memory applications.
  • Performance: This registered clock driver is engineered to deliver high-speed performance and is capable of supporting data rates that meet the requirements of the most demanding server environments.
  • Power Efficiency: With a focus on power conservation, the device is designed to operate with low power consumption, reducing overall energy costs and benefiting system thermal management.
  • Signal Integrity: The SSTUA32866EC/G enhances signal integrity by reducing jitter and improving timing accuracy, which is crucial for maintaining high-speed data transmission integrity.
  • Package: The device is offered in a fine-pitch ball grid array (FBGA) package, which ensures a compact footprint and reliable connectivity for high-density applications.

Applications

The NXP SSTUA32866EC/G is ideal for a variety of applications, including:

  • High-performance computing servers
  • Enterprise networking equipment
  • Data center infrastructure
  • Memory modules and memory interface applications

Technical Specifications

Below are some of the technical specifications of the SSTUA32866EC/G:

  • Supply Voltage: 1.8V ±0.1V
  • Operating Temperature Range: 0°C to +70°C
  • Package: 96-ball FBGA

In conclusion, the NXP SSTUA32866EC/G registered clock driver is a crucial component for enhancing the performance and reliability of high-speed memory interfaces. Its combination of compatibility, performance, power efficiency, and signal integrity makes it a top choice for designers and engineers looking to optimize their memory solutions.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Spansion
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.3426 $73.3704
8+ $15.0497 $120.3976
12+ $14.5796 $174.9552
17+ $14.1095 $239.8615
22+ $13.6394 $300.0668
29+ $12.2280 $354.6120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess