EN
  • EN
  • DE

SPC5747CSK0AVMJ2

Part No SPC5747CSK0AVMJ2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz, 120MHz
Connectivity CANbus, Ethernet, I²C, LINbus, SAI, SPI
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 48x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 568-SPC5747CSK0AVMJ2,935371595557
Standard Package 450
MSL Level 3 (168 Hours)
Win Source Part Number 1263895-SPC5747CSK0AVMJ2
Ultra Librarian 3D Model Ultra Librarian SPC5747CSK0AVMJ2 CAD Model

Description

The SPC5747CSK0AVMJ2 is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer, NXP Semiconductors. Designed to meet the demanding requirements of automotive applications, this product is part of NXP's SPC57 32-bit Power Architecture family. It is specifically engineered to deliver exceptional performance, security features, and functional safety for a wide range of automotive control systems.

Key Features

  • Core: Dual e200z4d cores, each capable of operating at up to 180 MHz, offer robust processing capabilities for complex automotive applications.
  • Memory: Equipped with 4 MB of flash memory and 256 KB of RAM, it provides ample space and speed for executing intricate programs and real-time data processing.
  • Security: Features advanced security measures including a Memory Protection Unit (MPU), cryptographic services, and secure boot options to ensure data integrity and protect against unauthorized access.
  • Functional Safety: Compliant with the ISO 26262 standard, it provides features such as Error Correction Code (ECC) and a built-in self-test for reliable operation in safety-critical systems.
  • Communication Interfaces: Offers a variety of communication options including CAN, LIN, Ethernet, and FlexRay, ensuring seamless integration with various automotive systems.
  • Package: Housed in a 176-pin LQFP package, which allows for a compact design while ensuring robust connectivity and ease of integration into various automotive platforms.

Applications

The SPC5747CSK0AVMJ2 is ideal for a range of automotive applications, such as:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Brake and Stability Control
  • Electric Power Steering

With its robust feature set and adherence to stringent automotive standards, the SPC5747CSK0AVMJ2 from NXP Semiconductors is an excellent choice for manufacturers looking to develop reliable and high-performance automotive control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3013 $80.6026
4+ $33.0678 $132.2712
6+ $32.0344 $192.2064
8+ $31.0010 $248.0080
10+ $29.9678 $299.6780
13+ $26.8676 $349.2788
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess