Product Overview: Texas Instruments BQ29412PW
The BQ29412PW from Texas Instruments is a state-of-the-art battery protection integrated circuit (IC) designed to provide reliable overvoltage monitoring for 2-series cell lithium-ion or lithium-polymer battery packs. This advanced IC ensures the safety of battery-powered devices by preventing the cells from operating outside their safe voltage range, thereby extending the lifespan of the battery and maintaining the integrity of the device it powers.
Key Features
- Precision Overvoltage Protection: The BQ29412PW offers a highly accurate voltage detection threshold, ensuring cells are protected from overcharging.
- Low Power Consumption: Designed for efficiency, the IC consumes minimal quiescent current, which is critical for battery-powered applications.
- Flexible Configuration: It supports a wide range of external components, allowing for customization to specific application requirements.
- Compact Design: Housed in a TSSOP-8 package, the BQ29412PW is ideal for space-constrained applications.
Applications
The versatility of the BQ29412PW makes it suitable for a broad array of applications, particularly where safety and battery longevity are of paramount importance. Common use cases include:
- Portable consumer electronics
- Handheld devices
- Power tools
- Medical devices
- Uninterruptible power supplies (UPS)
Technical Specifications
| Parameter |
Value |
| Package Type |
TSSOP-8 |
| Operating Temperature |
-40°C to +85°C |
| Overvoltage Threshold Accuracy |
±25 mV (typical) |
| Supply Current |
3 μA (typical) |
The BQ29412PW is a testament to Texas Instruments' commitment to providing advanced protection solutions for today's sophisticated electronic devices. By integrating this IC into your product design, you can ensure a higher degree of safety and performance for your customers.