EN
  • EN
  • DE

SPC5747CK1CMJ6

Part No SPC5747CK1CMJ6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLSH 256MAPPBGA / e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 4MB (4M x 8) FLASH 256-MAPPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 178
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5747
Other Names 935316182557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263941-SPC5747CK1CMJ6
Ultra Librarian 3D Model Ultra Librarian SPC5747CK1CMJ6 CAD Model

Description

Introducing the SPC5747CK1CMJ6 Microcontroller from NXP

The SPC5747CK1CMJ6 is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This powerful MCU is part of the MPC57xx family, which is engineered to meet the high-performance computing needs of modern automotive applications. With a focus on reliability, efficiency, and advanced control, the SPC5747CK1CMJ6 is an ideal choice for automotive manufacturers and suppliers looking to innovate their vehicle systems.

Key Features:

  • Advanced Core: The SPC5747CK1CMJ6 boasts a dual-core Power Architecture with cores running at up to 200 MHz, providing robust processing capabilities for complex automotive applications.
  • Memory: Equipped with 2MB of flash memory and 192KB of RAM, this MCU can handle a significant amount of data and complex software routines, making it suitable for demanding automotive environments.
  • Enhanced Safety: Safety is paramount in automotive applications, and the SPC5747CK1CMJ6 delivers with features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to support the development of safety-related software in compliance with ISO 26262.
  • Communication Interfaces: A wide range of communication interfaces such as Ethernet, FlexRay, multiple CAN modules, LIN, and SPI are available, enabling seamless integration with automotive networks and peripherals.
  • Robust Timer Suite: The MCU includes a comprehensive set of timers, including Motor Control and General Purpose Timers, which are essential for real-time control applications.
  • Advanced Analog Features: The device also features a 12-bit Analog-to-Digital Converter (ADC) with up to 64 channels, providing precise measurement capabilities for sensor data.

Applications:

The SPC5747CK1CMJ6 is designed to handle a variety of automotive applications, including but not limited to engine management, transmission control, Advanced Driver Assistance Systems (ADAS), body control, and gateway modules. Its robust feature set also makes it suitable for industrial and aerospace applications where reliability and high-performance computing are required.

Overall, the SPC5747CK1CMJ6 from NXP represents a blend of performance, safety, and flexibility, making it an excellent choice for designers and engineers looking to push the boundaries of automotive technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5416 $75.0832
4+ $30.8034 $123.2136
6+ $29.8408 $179.0448
8+ $28.8782 $231.0256
11+ $27.9156 $307.0716
14+ $25.0277 $350.3878
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,231 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess