EN
  • EN
  • DE

SPC5746CSK1MMH6

Part No SPC5746CSK1MMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 100-MAPBGA (11x11)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-MAPBGA (11x11)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 176
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934837-SPC5746CSK1MMH6
Ultra Librarian 3D Model Ultra Librarian SPC5746CSK1MMH6 CAD Model

Description

The NXP SPC5746CSK1MMH6 microcontroller is a cutting-edge component designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This product is part of NXP's SPC57 series of 32-bit Power Architecture microcontrollers, which are renowned for their robustness and suitability for safety-critical systems.

Key Features

  • Core: The SPC5746CSK1MMH6 features a dual-core Power Architecture e200z4d, with each core operating at a frequency of up to 160 MHz. This allows for simultaneous processing of multiple tasks, making it ideal for complex applications.
  • Memory: It is equipped with 1 MB of flash memory and 128 KB of RAM, providing sufficient space for application code and data storage without the need for external memory components.
  • Connectivity: This microcontroller offers a range of communication interfaces, including FlexCAN, LINFlexD, DSPI, and Ethernet, facilitating versatile connections with other devices and networks.
  • Safety Features: Safety is a top priority, and the SPC5746CSK1MMH6 comes with advanced safety features compliant with the ISO 26262 standard, making it suitable for automotive safety applications up to ASIL-D level.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The NXP SPC5746CSK1MMH6 is well-suited for a variety of applications, including:

  • Automotive engine control units (ECUs)
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Flight control systems
  • Heavy machinery control units

Conclusion

With its robust architecture, comprehensive safety features, and versatile connectivity options, the NXP SPC5746CSK1MMH6 microcontroller is an excellent choice for developers looking to create sophisticated and reliable systems in automotive and industrial environments. Its high level of integration reduces system complexity and cost, while its performance capabilities meet the stringent requirements of today's advanced applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6820 $62.0460
6+ $16.9699 $101.8194
10+ $16.4396 $164.3960
13+ $15.9093 $206.8209
17+ $15.3790 $261.4430
22+ $13.7880 $303.3360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess