EN
  • EN
  • DE

SPC5746BBK1AMKU2

Part No SPC5746BBK1AMKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP / e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935347295557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263876-SPC5746BBK1AMKU2
Ultra Librarian 3D Model Ultra Librarian SPC5746BBK1AMKU2 CAD Model

Description

The SPC5746BBK1AMKU2 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This product is part of NXP's SPC57 series of 32-bit Power Architecture microcontrollers, which are renowned for their robust performance and are specifically engineered to meet the rigorous demands of automotive and industrial applications.

Key Features:

  • Core: The SPC5746BBK1AMKU2 is built on a dual-core Power Architecture e200z4d, with each core capable of operating at up to 160 MHz. This provides a powerful and efficient processing capability suitable for multitasking and real-time applications.
  • Memory: It comes with an ample memory configuration, including 2 MB of flash memory for reliable storage and 192 KB of RAM for efficient data processing.
  • Connectivity: Offering a range of communication interfaces, this MCU includes FlexCAN modules, LINFlexD modules, DSPI, and Ethernet for versatile connectivity options in complex automotive networks.
  • Safety and Reliability: The SPC5746BBK1AMKU2 is designed with safety-critical systems in mind, featuring a Memory Protection Unit (MPU), Error Correction Code (ECC) on both RAM and flash, and a safe timer module (STM) to ensure reliable operation.
  • Power Efficiency: With a focus on power conservation, this MCU incorporates a low-power mode that significantly reduces power consumption when the system is idle or in standby.

Applications:

The versatility and robustness of the SPC5746BBK1AMKU2 make it an ideal choice for a wide array of automotive applications, including engine management systems, transmission control, chassis and safety systems, body control modules, and advanced driver-assistance systems (ADAS). Its reliability and connectivity also suit it for industrial control systems and various other high-performance embedded applications.

Support and Resources:

NXP provides comprehensive support for the SPC5746BBK1AMKU2, including development tools, software libraries, and reference designs to facilitate system design and speed up time-to-market. Developers can access NXP's extensive documentation, application notes, and technical support to ensure successful integration of this MCU into their projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess