EN
  • EN
  • DE

PIC16F1827-I/P

Part No PIC16F1827-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 18DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 18-PDIP
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 18-DIP (0.300", 7.62mm)
Case / Package 18-PDIP
Family Name PIC16F1827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889466-PIC16F1827-I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F1827-I/P CAD Model

Description

Microchip Technology's PIC16F1827-I/P Microcontroller

The PIC16F1827-I/P is a powerful 8-bit microcontroller (MCU) from the reputable Microchip Technology, which is renowned for its high performance, versatility, and reliability in a wide range of applications. This particular MCU is part of the enhanced Mid-range PIC16 family and is housed in a 18-pin PDIP (Plastic Dual In-line Package), making it suitable for through-hole PCB mounting.

Featuring a rich set of peripherals, the PIC16F1827-I/P is equipped with Microchip's advanced features such as an internal oscillator, multiple communication interfaces, and a variety of timers and analog modules. It offers 3.5KB of flash memory for program storage, 256 bytes of EEPROM for data retention, and 128 bytes of RAM for efficient data manipulation.

The device operates on a wide voltage range from 1.8V to 5.5V, making it adaptable to both low-power and standard-power applications. Its operating speed can reach up to 32 MHz, providing robust processing power for complex tasks. The microcontroller also includes an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.

For communication purposes, the PIC16F1827-I/P supports various serial communication protocols including I2C™, SPI, and EUSART, which enable easy data exchange with other microcontrollers, sensors, and peripherals. Additionally, it has a Capture/Compare/PWM (CCP) module for enhanced pulse width modulation control and timing operations, making it ideal for motor control and LED dimming applications.

Microchip's MPLAB® Integrated Development Environment (IDE) supports the PIC16F1827-I/P, providing developers with powerful tools for code development and debugging. The MCU is also compatible with the MPLAB Code Configurator (MCC), a graphical programming environment that simplifies the configuration of peripherals and functions.

In summary, the PIC16F1827-I/P from Microchip Technology is a feature-rich, cost-effective, and flexible microcontroller that is perfect for a broad range of applications, including industrial control systems, automotive applications, consumer electronics, and more. Its robust architecture and extensive peripheral set ensure that designers can meet the demands of modern embedded systems with ease.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1033 $53.3429
30+ $3.3668 $101.0040
46+ $3.2616 $150.0336
64+ $3.1564 $202.0096
82+ $3.0512 $250.1984
110+ $2.7355 $300.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess