EN
  • EN
  • DE

SPC5744PFK1AMMM8

Part No SPC5744PFK1AMMM8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 2.5MB FLASH 257MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit Dual-Core 180MHz 2.5MB (2.5M x 8) FLASH 257-LFBGA (14x14)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 2.5MB (2.5M x 8)
Program Memory Type FLASH
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 257-LFBGA
Case / Package 257-LFBGA (14x14)
Family Name SPC5744
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 760
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934832-SPC5744PFK1AMMM8
Ultra Librarian 3D Model Ultra Librarian SPC5744PFK1AMMM8 CAD Model

Description

Introducing the SPC5744PFK1AMMM8 Microcontroller from NXP

The SPC5744PFK1AMMM8 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance automotive MCU is part of the Power Architecture family, tailored to meet the rigorous demands of modern automotive applications. It's an ideal choice for advanced driver-assistance systems (ADAS), engine management, and other safety-critical applications where reliability and performance are paramount.

Key Features:

  • Advanced Power Architecture: This MCU is based on a 32-bit Power Architecture core, which provides a robust and efficient processing platform, ensuring swift execution of complex algorithms and control tasks.
  • Enhanced Memory: Equipped with 4MB of flash memory and 256KB of RAM, the SPC5744PFK1AMMM8 offers ample storage for firmware and applications, along with generous working memory for real-time data processing.
  • Multiple Communication Interfaces: With a variety of communication interfaces including CAN, LIN, and FlexRay, this MCU facilitates seamless integration with other components within the automotive system, allowing for flexible and reliable data exchange.
  • Dual-Core Processing: The dual-core configuration allows for parallel processing, significantly improving system performance and responsiveness, and enabling safety-critical systems to operate with redundancy.
  • Advanced Security: Security features such as a Memory Protection Unit (MPU), Cryptographic Services Engine (CSE), and secure boot options ensure the integrity and protection of code and data against unauthorized access and tampering.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the SPC5744PFK1AMMM8 is designed to withstand harsh automotive environments, ensuring reliable performance under extreme conditions.

Applications:

The SPC5744PFK1AMMM8 is designed for a wide range of automotive applications, including but not limited to:

  • Engine and transmission control
  • Electric power steering
  • Chassis and safety control systems
  • Advanced driver-assistance systems (ADAS)
  • Hybrid and electric vehicle powertrain systems

With its robust feature set and adherence to stringent automotive standards, the SPC5744PFK1AMMM8 MCU stands out as a reliable and versatile choice for automotive engineers and system integrators looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6304 $61.2608
5+ $25.1327 $125.6635
8+ $24.3473 $194.7784
10+ $23.5619 $235.6190
13+ $22.7765 $296.0945
17+ $20.4203 $347.1451
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess