EN
  • EN
  • DE

P13PCIE2612-AZFE

Part No P13PCIE2612-AZFE
Manufacturer Pericom
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case BGA
Manufacturer Pericom
Manufacturer Homepage www.pericom.com
Win Source Part Number 755473-P13PCIE2612-AZFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P13PCIE2612-AZFE CAD Model

Description

The P13PCIE2612-AZFE is a high-performance PCIe Gen2 Packet Switch from Pericom Semiconductor. This device is designed to provide efficient and reliable data transfer in various PCIe applications. It enables fan-out from a single upstream port to multiple downstream ports, enhancing connectivity and system performance.

Applications

  • Servers: Used in server systems to expand PCIe connectivity for various peripherals and expansion cards.
  • Storage Systems: Employed in storage solutions requiring high-speed data transfer between host controllers and storage devices.
  • Industrial PCs: Integrated into industrial PCs to support multiple PCIe-based expansion cards for data acquisition and control.
  • Networking Equipment: Used in network interface cards (NICs) and other networking devices to provide additional PCIe lanes.
  • Embedded Systems: Found in high-performance embedded systems requiring flexible PCIe connectivity.

Features

  • PCIe Gen2 Compliant: Supports PCIe Gen2 speeds for high-bandwidth data transfer.
  • Packet Switching: Efficient packet switching architecture ensures low latency and high throughput.
  • Multiple Downstream Ports: Enables fan-out from a single upstream port to multiple downstream ports.
  • Low Power Consumption: Designed for efficient power usage, suitable for power-sensitive applications.
  • Advanced Error Handling: Includes error detection and correction mechanisms for reliable data transfer.

Benefits

  • Enhanced Connectivity: Provides additional PCIe lanes for connecting multiple peripherals.
  • Improved System Performance: High-speed data transfer and low latency contribute to overall system performance.
  • Flexible Design: Enables flexible system design with multiple downstream ports.
  • Reliable Data Transfer: Error handling features ensure data integrity.
  • Cost-Effective Solution: Offers a cost-effective solution for expanding PCIe connectivity.

Additional Details

The P13PCIE2612-AZFE is typically available in a QFN (Quad Flat No-leads) package. It supports various PCIe features such as hot-plug and advanced power management. The device operates over a wide temperature range, making it suitable for industrial applications. It requires a stable power supply and proper signal termination for optimal performance. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0224 $60.6720
70+ $1.6597 $116.1790
110+ $1.6078 $176.8580
150+ $1.5558 $233.3700
195+ $1.5038 $293.2410
260+ $1.3479 $350.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess