EN
  • EN
  • DE

SPC5742PK1AMLQ5

Part No SPC5742PK1AMLQ5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / e200z4 series Microcontroller IC 32-Bit Dual-Core 150MHz 1.5MB (1.5M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 150MHz
Connectivity CANbus, Ethernet, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935320793557
Standard Package 60
Win Source Part Number 996580-SPC5742PK1AMLQ5
Ultra Librarian 3D Model Ultra Librarian SPC5742PK1AMLQ5 CAD Model

Description

Introducing the SPC5742PK1AMLQ5 Microcontroller from NXP

The SPC5742PK1AMLQ5 is a state-of-the-art microcontroller unit (MCU) developed by NXP Semiconductors, a leader in automotive electronics. This product is part of the Power Architecture family, specifically designed to meet the high demands of the automotive industry, offering a perfect blend of performance, security, and reliability.

At the heart of the SPC5742PK1AMLQ5 is a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz, providing robust computational power for complex automotive applications. This MCU is equipped with 768 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient data handling.

One of the key features of the SPC5742PK1AMLQ5 is its advanced security capabilities. It includes a Cryptographic Services Engine (CSE) that supports secure boot, secure key storage, and hardware acceleration for encryption algorithms like AES, DES, and SHA, safeguarding against unauthorized access and ensuring data integrity.

The SPC5742PK1AMLQ5 is also designed with functional safety in mind, aiming to meet the stringent requirements of the ISO 26262 standard for automotive safety. It includes features such as dual modular redundancy and Error Correction Code (ECC) memory protection, which contribute to its ability to achieve up to ASIL-B safety level, making it suitable for safety-critical applications such as steering and braking systems.

This MCU offers a wide range of connectivity options, including multiple CAN interfaces, LIN channels, and a FlexRay module, providing versatile communication possibilities with other components within the vehicle's network. Additionally, it features a rich set of I/O ports and analog-to-digital converters (ADCs), enabling it to interface with various sensors and actuators.

The SPC5742PK1AMLQ5 is housed in a 144-pin LQFP package, which ensures a compact footprint suitable for space-constrained automotive applications. NXP provides comprehensive support for this product, including development tools, software libraries, and reference designs, to accelerate the design and deployment of automotive systems.

In summary, the SPC5742PK1AMLQ5 from NXP is an advanced microcontroller that delivers the performance, security, and safety features required for modern automotive applications. Its rich set of features and support make it an ideal choice for engineers looking to develop the next generation of vehicles.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9833 $62.9499
7+ $17.2170 $120.5190
11+ $16.6789 $183.4679
15+ $16.1409 $242.1135
19+ $15.6029 $296.4551
25+ $13.9888 $349.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess