EN
  • EN
  • DE

SPC5645SF1VVUR

Part No SPC5645SF1VVUR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 416PBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 125MHz 2MB (2M x 8) FLASH 416-PBGA (27x27)
Manufacturer NXP
Series MPC56xxS Qorivva
Package Reel - TR
Core Processor e200z4d
Core Size 32-Bit
Speed 125MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 20x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 416-BBGA
Case / Package 416-PBGA (27x27)
Family Name SPC5645
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934811-SPC5645SF1VVUR
Ultra Librarian 3D Model Ultra Librarian SPC5645SF1VVUR CAD Model

Description

The NXP SPC5645SF1VVUR is a high-performance automotive microcontroller designed to meet the rigorous demands of advanced vehicle applications. This microcontroller is part of NXP's MPC56xx family, which is renowned for its powerful processing capabilities, robustness, and reliability in automotive environments.

Key Features:

  • Core: The SPC5645SF1VVUR features a 32-bit Power Architecture® with a frequency of up to 120 MHz, providing a perfect balance between performance and power consumption.
  • Memory: Equipped with a generous memory capacity, it includes up to 2.5 MB of flash memory and 256 KB of RAM, facilitating complex applications and multitasking.
  • Advanced Timer: It comes with an enhanced Modular I/O System (eMIOS) that offers a variety of timer functions including PWM, input capture, and output compare, which are essential for controlling motors and other time-sensitive peripherals.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and FlexRay are supported, enabling robust and flexible communication networks within the vehicle.
  • Analog-to-Digital Converters (ADCs): The inclusion of high-resolution ADCs allows for precise measurement of analog signals, crucial for sensor data acquisition and real-time control.
  • Enhanced Safety Features: This microcontroller is designed with functional safety in mind, featuring fault collection and control mechanisms that align with the ISO 26262 automotive safety standard.

Applications:

The SPC5645SF1VVUR is ideal for a wide range of automotive applications, including engine management, transmission control, chassis control systems, electric power steering, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial and aerospace applications where reliability and performance are critical.

Package and Quality:

The device is available in a 176-pin LQFP package, ensuring compactness and ease of integration into various electronic assemblies. NXP's commitment to quality is reflected in the SPC5645SF1VVUR's compliance with automotive industry standards for quality and longevity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess