EN
  • EN
  • DE

SPC5602BK0VLL6R

Part No SPC5602BK0VLL6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Reel - TR
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896994-SPC5602BK0VLL6R
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0VLL6R CAD Model

Description

Introducing the SPC5602BK0VLL6R Microcontroller from NXP

The SPC5602BK0VLL6R is a high-performance automotive microcontroller designed by NXP Semiconductors, a global leader in automotive processing solutions. This microcontroller is part of the SPC56 32-bit MCU family, engineered to meet the demanding requirements of modern vehicle electronics. It is particularly suited for body control modules, gateways, and industrial control systems.

Key Features:

  • Advanced Processor Core: At the heart of the SPC5602BK0VLL6R is a powerful 32-bit Power Architecture® core, offering clock speeds of up to 64 MHz. This ensures swift processing capabilities for complex automotive applications.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of RAM, this microcontroller provides ample space for robust application code and efficient data handling.
  • Communication Interfaces: The device includes a range of communication interfaces such as CAN, LIN, and SPI, enabling seamless integration with in-vehicle networks and peripheral devices.
  • Enhanced Safety Features: To ensure reliable operation under various conditions, the SPC5602BK0VLL6R comes with advanced safety features that include Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a watchdog timer.
  • Low Power Consumption: Designed with energy efficiency in mind, the microcontroller offers low power modes to reduce power consumption during idle or standby states, making it ideal for power-sensitive applications.

Robust and Versatile Design:

The SPC5602BK0VLL6R is built to withstand the harsh environments typically found in automotive applications. Its robust design ensures operation over a wide temperature range and resistance to electromagnetic interference. The versatility of this microcontroller allows developers to use it for a variety of applications beyond automotive, such as industrial control systems and smart sensors.

Developer Support:

NXP provides extensive support for developers working with the SPC5602BK0VLL6R, including software libraries, development tools, and reference designs. This support helps to accelerate development cycles and reduce time-to-market for new products.

With its combination of performance, memory capacity, safety features, and low power consumption, the SPC5602BK0VLL6R from NXP is an excellent choice for engineers looking to develop sophisticated and reliable electronic systems for the automotive industry and beyond.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8846 $71.5384
8+ $14.6747 $117.3976
13+ $14.2160 $184.8080
17+ $13.7574 $233.8758
22+ $13.2989 $292.5758
30+ $11.9231 $357.6930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 722 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess