EN
  • EN
  • DE

SLRC400 01T

Part No SLRC400 01T
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC I.CODE SLRC400 READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 15693
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -25°C to 85°C
Case / Package 32-SO
Win Source Part Number 211771-SLRC400 01T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLRC400 01T CAD Model

Description

The SLRC400 01T is a cutting-edge integrated circuit (IC) product from NXP Semiconductors, designed for the rapidly evolving Radio-Frequency Identification (RFID) market. This versatile chip is an integral component of high-performance RFID systems and is suitable for a wide range of applications, including asset tracking, access control, and contactless payment systems.

Key Features

  • High Sensitivity: The SLRC400 01T boasts exceptional sensitivity, ensuring reliable performance even in challenging environments with weak signal conditions.
  • Advanced Security: Equipped with state-of-the-art encryption and authentication features, this product offers enhanced security to protect sensitive data and prevent unauthorized access.
  • Multi-Protocol Support: It supports various RFID protocols, making it a versatile choice for different RFID applications and ensuring compatibility with existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SLRC400 01T helps to extend the battery life of portable devices, making it ideal for mobile applications.

Applications

The SLRC400 01T is suitable for a broad array of applications, including:

  • Supply Chain Management
  • Asset Tracking Systems
  • Access Control Systems
  • Contactless Smart Cards
  • Public Transportation Ticketing

Technical Specifications

As a product designed by NXP, a leader in secure connectivity solutions, the SLRC400 01T is built to the highest standards of quality and performance. Here are some of its technical specifications:

  • Operating Frequency: 13.56 MHz
  • Integrated RF Transceiver
  • Support for ISO/IEC 14443A/B, ISO/IEC 15693, ISO/IEC 18000-3M3
  • Secure, high-speed data transmission
  • Small form factor for easy integration into compact devices

Conclusion

The SLRC400 01T from NXP is a robust and versatile RFID solution that provides the performance and security needed for today's demanding applications. Its advanced features and multi-protocol support make it an excellent choice for businesses looking to leverage the power of RFID technology.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
NXP / Nexperia
ICODE
Lowest to $0.4657
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 632 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess