EN
  • EN
  • DE

SL3S1214FUD/BG/S1V

Part No SL3S1214FUD/BG/S1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC UCODE SMART LABEL UNCASED / IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number SL3S1214
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235573-SL3S1214FUD/BG/S1V
Ultra Librarian 3D Model Ultra Librarian SL3S1214FUD/BG/S1V CAD Model

Description

The NXP SL3S1214FUD/BG/S1V is a high-performance UCODE I2C RFID transponder that integrates both a passive UHF RFID interface and an I2C interface. This innovative product from NXP is designed to bring together the benefits of passive RFID tagging with the functionality of two-way communication via the I2C interface. It is ideally suited for a wide range of applications such as retail, healthcare, asset management, and smart packaging.

Key Features

  • RF Interface: Compliant with ISO/IEC 18000-63 and EPCglobal UHF Gen2V2, the SL3S1214FUD/BG/S1V provides robust performance in RFID reading and writing operations.
  • I2C Interface: The inclusion of an I2C interface allows for easy integration with microcontrollers and other I2C compatible devices, enabling bidirectional communication and advanced functionalities.
  • Memory: Equipped with 896 bits of user memory with block protection, this transponder can store a significant amount of data securely.
  • Extended Range: The device's advanced design allows for extended read/write ranges, making it suitable for various applications where distance is a factor.
  • Energy Harvesting: The SL3S1214FUD/BG/S1V is capable of energy harvesting, providing power for external devices using the energy from the RFID reader field.
  • Security: Enhanced security features include password protection and cryptographic authentication to ensure data integrity and prevent unauthorized access.

Applications

  • Smart Retail Solutions
  • Supply Chain Management
  • Asset Tracking
  • Healthcare Equipment Management
  • Interactive Marketing and Smart Packaging

The NXP SL3S1214FUD/BG/S1V is a versatile RFID transponder that offers a unique combination of long-range passive RFID technology with the smart, connected capabilities of I2C communication. Its robust design and advanced features make it an ideal choice for businesses looking to leverage the power of RFID to improve efficiency, security, and customer engagement.

You May Also Be Interested in

STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
Lowest to $27.8572

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess