EN
  • EN
  • DE

GAL20V8A-12LNC

Part No GAL20V8A-12LNC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (F - I)
Description 20V8A-12LNC Nsc DC92
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032233-GAL20V8A-12LNC
Categories OEM Parts(F-I)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL20V8A-12LNC CAD Model

Description

The GAL20V8A-12LNC is a high-performance Generic Array Logic (GAL) device manufactured by National Semiconductor, now part of Texas Instruments (TI). GALs are programmable logic devices (PLDs) used to implement custom logic functions, replacing discrete logic components and simplifying circuit designs. They are electrically erasable and reprogrammable, offering flexibility and ease of prototyping.

Applications:

  • Address Decoding: Used in memory systems for address decoding logic, selecting the correct memory location.
  • State Machines: Implements sequential logic functions for controllers, sequencers, and state machines.
  • Peripheral Control: Controls the operation of peripheral devices such as timers, counters, and communication interfaces.
  • Data Encryption: Can be programmed to perform simple encryption or decryption algorithms.
  • Glue Logic: Connects different integrated circuits together, providing necessary signal buffering, translation, and control.

Features:

  • Electrically Erasable and Reprogrammable: Allows for easy modification and updating of the logic design.
  • Low Power Consumption: Operates with low power requirements, suitable for battery-powered applications.
  • High Speed: Offers fast propagation delays, enabling high-speed system operation.
  • Versatile Output Configuration: Each output can be individually configured as combinational or registered.
  • Input/Output Pins: Features a number of configurable input/output pins, providing flexibility in design.
  • Programmable Output Polarity: Allows for configuring the output polarity as active-high or active-low.

Benefits:

  • Design Flexibility: Can be easily programmed to implement a wide range of custom logic functions.
  • Reduced Component Count: Replaces multiple discrete logic components, simplifying circuit designs and reducing board space.
  • Prototyping Ease: Electrically erasable and reprogrammable, making it easy to prototype and debug designs.
  • Improved System Performance: High-speed operation enhances the overall system performance.
  • Reduced Power Consumption: Low power requirements extend battery life in portable applications.

Additional Details:

The GAL20V8A-12LNC has a typical propagation delay of 12 ns. It uses a standard 20-pin DIP package. The device is programmed using specialized GAL programmers and software tools. The GAL20V8A offers eight output logic macrocells, each of which can be configured independently.

Important Note: Refer to the official National Semiconductor (TI) datasheet for the GAL20V8A-12LNC part number for precise specifications, programming details, and application examples.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess