EN
  • EN
  • DE

MBM28F010-12

Part No MBM28F010-12
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076451-MBM28F010-12
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBM28F010-12 CAD Model

Description

The MBM28F010-12 is a 1-megabit (128K x 8-bit) Flash Memory device manufactured by Fujitsu. It is designed for applications requiring non-volatile storage of data or program code, offering in-system programmability. The '-12' likely indicates an access time of 120ns. Flash memory provides a non-volatile, electrically erasable and programmable storage solution that is ideal for applications that require frequent updates or modifications to the stored data, like firmware or operating system code.

Applications:

  • Embedded systems
  • Firmware storage
  • Boot code storage
  • Data logging
  • Industrial control systems

Features:

  • 1-megabit (128K x 8-bit) storage capacity
  • Flash memory technology
  • Fast access time: 120ns (indicated by '-12')
  • In-system programmable
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Sector Erase Capability

Benefits:

  • Non-volatile storage: Data is retained even when power is removed, ensuring data integrity.
  • In-system programmability: Allows for easy updates and modifications to stored data or code without removing the device from the system.
  • Fast access time: Enables quick data retrieval, improving system performance.
  • High endurance: Supports a large number of program/erase cycles.
  • Sector erase capability: Allows partial erasure of the flash memory, allowing individual blocks to be updated without erasing the complete memory.

The MBM28F010-12 is commonly used in applications where non-volatile storage is needed, and where the data needs to be updated or changed in the field. The 120ns access time allows it to function well in many embedded applications. The in-system programmability simplifies the update process and reduces downtime. It is able to be updated over a serial or parallel interface. The MBM28F010-12 device simplifies the update procedure and reduces system downtime because it does not require the removal of the device. Flash memory technology guarantees a large number of program and erase cycles, which increases its reliability and lifespan. Its memory is arranged in sectors, allowing the programmer to erase and rewrite specific parts of the flash without impacting the rest. In conclusion, the MBM28F010-12 is a Flash Memory device that is useful for embedded systems and other apps that require non-volatile storage with in-system programmability. Its fast access time and high endurance make it a great option for many applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Intel
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess