EN
  • EN
  • DE

SE050C1HQ1/Z01SCZ

Part No SE050C1HQ1/Z01SCZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description ECC RSA AES DES MIFARE KDF CL-IF / IoT Secure Element 20-HX2QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type IoT Secure Element
Applications Industry 4.0
Mounting SMD (SMT)
Package / Case 20-XFQFN Exposed Pad
Supplier Device Package 20-HX2QFN (3x3)
Base Product Number SE050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-15377-2,568-15377-1,935386987472,568-15377-6
Standard Package 3,000
Win Source Part Number 979053-SE050C1HQ1/Z01SCZ
Ultra Librarian 3D Model Ultra Librarian SE050C1HQ1/Z01SCZ CAD Model

Description

Introducing the NXP SE050C1HQ1/Z01SCZ Product

The NXP SE050C1HQ1/Z01SCZ is an advanced secure element designed to provide robust security solutions for a wide range of applications. This product is part of NXP's SE050 series, which is known for its high-performance capabilities in secure transactions, identity protection, and data integrity. It is an ideal component for integrating into IoT devices, mobile services, and other smart applications that require top-notch security measures.

Key Features

  • Advanced Security: The SE050C1HQ1/Z01SCZ is equipped with state-of-the-art security features that protect against physical and logical attacks. It offers a Common Criteria EAL 6+ certification, ensuring a high level of assurance for sensitive applications.
  • Flexible Interface Options: This secure element supports I2C and SPI interfaces, making it versatile for various design requirements. It allows for easy integration into existing systems without the need for extensive redesign.
  • High Scalability: With its scalable secure element architecture, the SE050C1HQ1/Z01SCZ can cater to both low and high-volume applications, providing a cost-effective solution for businesses of all sizes.
  • IoT-Ready: Designed with the Internet of Things in mind, this product ensures secure boot, secure firmware updates, and secure connections, which are crucial for maintaining the integrity of IoT ecosystems.
  • Java Card Technology: The inclusion of Java Card technology allows for the development of portable, secure, and interoperable applications that can run on this secure element.

Applications

The NXP SE050C1HQ1/Z01SCZ is suitable for a variety of applications, including:

  • Mobile payment systems
  • Wearable technology
  • Smart home devices
  • Healthcare equipment
  • Automotive security
  • Industrial control systems

Its robust security features and flexible integration options make it an excellent choice for developers and manufacturers looking to enhance the security of their products. Whether it's for contactless payments, user authentication, or protecting sensitive data, the NXP SE050C1HQ1/Z01SCZ provides a reliable foundation for secure applications.

You May Also Be Interested in

Maxim Integrated
IC SILICON SER NUMBER SOT223-3 / Silicon Serial Number
Lowest to $1.2779
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL / DC Coupled Vertical Deflection
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8612 $54.8896
18+ $5.6297 $101.3346
28+ $5.4538 $152.7064
38+ $5.2778 $200.5564
50+ $5.1019 $255.0950
66+ $4.5741 $301.8906
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess