EN
  • EN
  • DE

SCIMX6S6AVM083C

Part No SCIMX6S6AVM083C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU ARM COR / Microprocessor IC series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Package Tray
Base Product Number SCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-SCIMX6S6AVM083C,935316249557
Standard Package 60
Win Source Part Number 1000588-SCIMX6S6AVM083C
Ultra Librarian 3D Model Ultra Librarian SCIMX6S6AVM083C CAD Model

Description

NXP SCIMX6S6AVM083C Product Overview

The NXP SCIMX6S6AVM083C is a highly integrated and powerful multimedia processor designed to deliver a rich user experience in a wide array of applications. This processor is part of NXP's i.MX 6Solo family, which is renowned for its high-performance processing capabilities, energy efficiency, and versatile multimedia features. The SCIMX6S6AVM083C is an ideal choice for developers looking to create advanced systems in the consumer, automotive, and industrial markets.

Key Features

  • High-Performance Computing: At the core of the SCIMX6S6AVM083C lies an ARM Cortex-A9 processor that can clock up to 1 GHz, providing robust performance for complex computing tasks.
  • Advanced Graphics: The processor includes an integrated 2D and 3D graphics engine, enabling smooth and visually appealing graphics for gaming, user interfaces, and other graphically intensive applications.
  • Enhanced Multimedia: With support for full HD video decoding and encoding, the SCIMX6S6AVM083C excels in handling high-definition multimedia content, making it suitable for applications such as digital signage and media players.
  • Flexible Connectivity: This processor offers a range of connectivity options, including high-speed USB 2.0, HDMI, and dual CAN interfaces, facilitating easy integration into various system designs.
  • Low Power Consumption: Designed with energy efficiency in mind, the SCIMX6S6AVM083C is optimized for applications requiring low power consumption without compromising on performance.

Applications

The versatility of the NXP SCIMX6S6AVM083C makes it suitable for a multitude of applications. It is commonly used in sectors such as:

  • Automotive infotainment systems
  • Industrial control and automation
  • Smart home devices and IoT solutions
  • Portable medical devices
  • Interactive kiosks and point-of-sale terminals

With its combination of high performance, advanced multimedia capabilities, and connectivity options, the NXP SCIMX6S6AVM083C is a versatile solution that can meet the demands of a variety of sophisticated electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5425 $69.0850
4+ $28.3426 $113.3704
6+ $27.4569 $164.7414
8+ $26.5712 $212.5696
10+ $25.6855 $256.8550
14+ $23.0284 $322.3976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess