EN
  • EN
  • DE

NSD914F3T5G

Part No NSD914F3T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 200MA SOT1123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 22 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOT-1123
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-1123
Case / Package SOT-1123
Family Name NSD914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSD914F3T5G-ND, NSD914F3T5GOSTR, NSD914F3T5GOSDKR, NSD914F3T5GOSCT
Quantity per package 8000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887654-NSD914F3T5G
Ultra Librarian 3D Model Ultra Librarian NSD914F3T5G CAD Model

Description

ON Semiconductor NSD914F3T5G Product Overview

The ON Semiconductor NSD914F3T5G is a cutting-edge, high-performance NPN bipolar transistor that offers a versatile solution for a wide range of electronic applications. This transistor is designed to provide efficient amplification and switching capabilities, making it an ideal choice for designers looking to optimize their circuitry for both power and space savings.

Key Features

  • High Current Gain Bandwidth Product: The NSD914F3T5G boasts a high fT (transition frequency), allowing it to perform well in applications that require fast switching and high-frequency operation.
  • Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation during operation, contributing to the overall energy efficiency of the device.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is suitable for automated assembly processes and helps reduce the overall footprint on the PCB.
  • High Collector Current: With the ability to handle a substantial collector current, the NSD914F3T5G can be used in power-driving applications.
  • RoHS Compliant: The product meets RoHS standards, ensuring that it is manufactured without the use of hazardous substances and is environmentally friendly.

Applications

The versatility of the NSD914F3T5G allows it to be used in a variety of applications, including:

  • Signal amplification in audio and video equipment
  • Switching regulators and power management circuits
  • Driver stages in amplifiers
  • General-purpose switching and amplification

Reliability and Performance

ON Semiconductor is known for its commitment to quality and reliability, and the NSD914F3T5G is no exception. This product is built to meet high standards, ensuring stable performance over its entire operating range. It is designed to withstand the rigorous demands of industrial and consumer electronics, providing a reliable solution for manufacturers.

In conclusion, the NSD914F3T5G from ON Semiconductor is a robust and efficient NPN bipolar transistor that offers excellent performance in a small package. Its high current gain, low saturation voltage, and high-frequency operation make it a highly desirable component for any application requiring reliable switching and amplification.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1203 $50.5260
1,015+ $0.0988 $100.2820
1,570+ $0.0957 $150.2490
2,160+ $0.0926 $200.0160
2,795+ $0.0895 $250.1525
3,745+ $0.0802 $300.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess