EN
  • EN
  • DE

SCEB08QF4

Part No SCEB08QF4
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HC08
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HC08
Utilized IC / Part MC908QF1, MC908QF2, MC908QF3, MC908QF4
Mounting Type Fixed
Contents Board(s)
Base Product Number SCEB08
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1284091-SCEB08QF4
Ultra Librarian 3D Model Ultra Librarian SCEB08QF4 CAD Model

Description

NXP SCEB08QF4 Microcontroller

The NXP SCEB08QF4 is a high-performance microcontroller designed for automotive and industrial applications requiring robust operation and connectivity. This advanced microcontroller is part of NXP's comprehensive portfolio of automotive-grade products, built to meet the stringent requirements of modern vehicle electronics and industrial control systems.

Key Features

  • Advanced Architecture: At the core of the SCEB08QF4 is a powerful ARM Cortex-M4 processor, which provides a perfect balance between performance and power efficiency, making it ideal for complex and demanding applications.
  • Memory Capacity: Equipped with ample memory resources, the microcontroller includes both Flash and RAM, ensuring sufficient space for application code and data storage.
  • Connectivity: The SCEB08QF4 offers a range of connectivity options, including CAN, LIN, and SPI interfaces, allowing for flexible integration with various automotive and industrial networks.
  • Robust I/O: With numerous general-purpose input/output (GPIO) pins, the microcontroller can interface with a wide array of sensors, actuators, and other peripherals.
  • Enhanced Security: Security features are integrated into the SCEB08QF4 to protect against unauthorized access and ensure the integrity of the system.
  • Temperature Range: Designed to operate reliably in extreme conditions, the SCEB08QF4 is specified for a wide industrial temperature range, making it suitable for harsh environments.

Applications

The NXP SCEB08QF4 is engineered to address the needs of various applications, including:

  • Automotive control units
  • Industrial automation systems
  • Motor control applications
  • Embedded systems requiring real-time control

Quality and Reliability

NXP is known for its commitment to quality, and the SCEB08QF4 is no exception. It is manufactured under strict quality control processes and is designed to meet the high reliability standards required in automotive and industrial applications. With its comprehensive feature set and robust design, the SCEB08QF4 is an excellent choice for designers looking for a microcontroller that can deliver performance, connectivity, and reliability.

You May Also Be Interested in

Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess