EN
  • EN
  • DE

ATSAML22-XPRO

Part No ATSAML22-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM L22 XPLAINED PRO ATSAML22
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM L
Package Box
Product Status Obsolete
Type MCU 32-Bit
Platform SAM L22 Xplained Pro
Utilized IC / Part ATSAML22
Mounting Type Fixed
Contents Board(s), LCD
Board Type Evaluation Platform
Interconnect System Arduino R3 Shield, Xplained Pro
Suggested Programming Environment Atmel Studio
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 862543-ATSAML22-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAML22-XPRO CAD Model

Description

Microchip Technology's ATSAML22-XPRO Evaluation Kit

The ATSAML22-XPRO from Microchip Technology is a feature-rich evaluation kit designed for the advanced development and testing of the SAML22 series of microcontrollers. This powerful tool is ideal for engineers and developers seeking to explore the capabilities of the SAM L22 ARM® Cortex®-M0+ based microcontrollers, which are renowned for their low-power efficiency and robust performance in embedded applications.

The evaluation kit comes equipped with an ATSAML22N18A microcontroller, which offers an optimal balance of power consumption and performance, featuring a maximum operating frequency of 48MHz and up to 256KB of flash memory alongside 32KB of SRAM. Its power-saving techniques and sleep modes make it particularly well-suited for battery-powered and energy-sensitive applications.

Microchip ATSAML22-XPRO Evaluation Kit

The ATSAML22-XPRO board is loaded with various peripherals to facilitate development, including but not limited to an onboard debugger, OLED display, and USB interface. The onboard Embedded Debugger (EDBG) eliminates the need for external tools and simplifies the programming and debugging process. Additionally, the board supports extension boards via the Xplained Pro extension headers which offer access to a wide range of additional peripherals and custom functionality.

Connectivity options on the ATSAML22-XPRO are plentiful, with support for SPI, I2C, and UART interfaces, allowing for easy integration with external devices and systems. The kit also features touch buttons and an LED user interface for interactive applications and demonstrations of the SAM L22 series' touch capabilities.

The development board is supported by Microchip's robust suite of software and tools, including the MPLAB® X Integrated Development Environment (IDE) and Atmel Studio, which provide comprehensive development platforms for coding, debugging, and optimization of applications.

Whether you're developing low-power applications, touch-enabled devices, or simply evaluating the SAML22 series of microcontrollers, the ATSAML22-XPRO evaluation kit is an invaluable resource that provides a flexible and user-friendly platform for innovation and discovery.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
TMS320F280039C LAUNCHPAD DEVELOP
Lowest to $76.8193
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.8948 $157.8948
2+ $152.6316 $305.2632
3+ $136.8422 $410.5266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess