EN
  • EN
  • DE

STM3210B-PRIMER

Part No STM3210B-PRIMER
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description Raisonance STM32 Primers for fun, easy evaluation and development with STM32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series STM32F1
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM Cortex-M3
Platform Raisonance EvoPrimer
For Use With/Related Products STM32F103B
Mounting Fixed
Contents Board(s), Cable(s), LCD
Win Source Part Number 1261372-STM3210B-PRIMER
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name STM3210
Introduction Date August 21, 2006
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STM3210B-PRIMER CAD Model

Description

STM3210B-PRIMER - STMicroelectronics Development Tool

The STM3210B-PRIMER is a unique development tool from STMicroelectronics designed to provide a quick and easy way for engineers and hobbyists alike to explore the capabilities of the STM32 microcontroller series. This compact and versatile primer kit serves as an introductory platform for developing and prototyping a wide range of applications.

Key Features

  • STM32F103B Microcontroller: At the heart of the primer is the STM32F103B MCU, which belongs to the STM32F1 series of microcontrollers based on the ARM Cortex-M3 core. It offers a blend of performance, power efficiency, and peripheral integration.
  • Comprehensive Development Tools: The kit includes an integrated development environment (IDE) with software libraries and examples that make it easy to start developing your application right out of the box.
  • Touch-Sensitive Color Screen: A built-in touch-sensitive color screen provides a user-friendly interface for interactive applications and demonstrations.
  • MEMS-Based Sensors: Inclusion of MEMS-based sensors such as an accelerometer allows for the development of motion or orientation-related applications.
  • USB Connectivity: The STM3210B-PRIMER can be connected to a computer via USB, which can be used for both programming the MCU and as a power source.
  • Extension Connector: An extension connector allows for the addition of custom hardware or existing extension boards, expanding the functionality and adaptability of the primer.

Applications

With its rich set of features, the STM3210B-PRIMER is suitable for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Home automation
  • Automotive applications

Whether you're a professional engineer looking to prototype a new system, or an electronics enthusiast eager to learn about ARM-based microcontrollers, the STM3210B-PRIMER from STMicroelectronics is an excellent starting point. Its blend of onboard features and expandability ensures that it can adapt to a wide range of projects and challenges in the exciting world of embedded systems.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8639 $63.4556
9+ $13.0169 $117.1521
14+ $12.6103 $176.5442
19+ $12.2026 $231.8494
25+ $11.7960 $294.9000
33+ $10.5763 $349.0179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess