EN
  • EN
  • DE

STEVAL-MKI041V1

Part No STEVAL-MKI041V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±500°/sec
Interface Analog
Sensitivity 2mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LY550ALH
Other Names 497-10172,-497-10172,1805-STEVAL-MKI041V1
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283655-STEVAL-MKI041V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI041V1 CAD Model

Description

STEVAL-MKI041V1 - Motion Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI041V1 is a comprehensive evaluation platform designed by STMicroelectronics, tailored for the testing and performance assessment of motion sensors in a wide array of applications. This versatile board is an essential tool for engineers and developers working on motion detection and analysis solutions.

At the heart of the STEVAL-MKI041V1 lies a high-precision inertial module, capable of capturing complex movements through its accelerometer and gyroscope functionalities. This makes it an ideal choice for developing advanced applications in sectors such as consumer electronics, automotive systems, drones, and industrial automation.

The evaluation board is designed with user-friendliness in mind, ensuring that it can be used with minimal setup. It features plug-and-play capabilities through its standard DIL 24-pin socket, which allows for seamless integration with a wide range of microcontroller boards. Additionally, the STEVAL-MKI041V1 is equipped with an I2C/SPI digital interface, enabling efficient communication with the host system.

For developers looking to fine-tune their applications, the evaluation board comes with a comprehensive software suite. This suite includes drivers and libraries that facilitate the rapid development of firmware and software, reducing time to market for new products. Moreover, the STEVAL-MKI041V1 supports a variety of operating modes and power settings, giving developers the flexibility to optimize their designs for power consumption and performance.

STMicroelectronics has ensured that the STEVAL-MKI041V1 is not only functional but also robust. The evaluation board has been rigorously tested to meet high standards of quality and reliability, ensuring that it can withstand the demands of real-world applications.

In summary, the STEVAL-MKI041V1 from STMicroelectronics is a top-tier evaluation platform for motion sensors, offering precision, versatility, and ease of use. Whether for prototyping or for full-scale development, this board is an invaluable asset to any project involving motion detection and analysis.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess