EN
  • EN
  • DE

STM32F072B-DISCO

Part No STM32F072B-DISCO
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Platform Discovery
Utilized IC / Part STM32 F0
Mounting Type Fixed
Contents Board(s)
Base Product Number STM32
Other Names 497-14098
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.70.9860
Win Source Part Number 1284017-STM32F072B-DISCO
Ultra Librarian 3D Model Ultra Librarian STM32F072B-DISCO CAD Model

Description

The STM32F072B-DISCO is a discovery kit designed by STMicroelectronics to help developers unleash the capabilities of the STM32F0 microcontroller series. This development board is ideal for beginners and experienced users alike for quick prototyping and development of applications ranging from simple embedded functions to more complex system designs.

Key Features

  • STM32F072RBT6 Microcontroller: At the heart of the discovery kit is the STM32F072RBT6 MCU, which boasts a 32-bit ARM Cortex-M0 core, running at a frequency of up to 48 MHz. It comes with 128 KB of Flash memory and 16 KB of SRAM, providing a balance of power and resource efficiency.
  • On-Board Features: The STM32F072B-DISCO includes an ST-LINK/V2 embedded debug tool interface for programming and debugging, as well as a set of LEDs and push-buttons for user interaction. It also features a linear touch sensor, making it suitable for developing touch-sensitive controls.
  • Extension Headers: To expand the board's capabilities, it offers accessible extension headers that are compatible with Arduino Uno, allowing users to attach various shields and modules for additional functionality.
  • Comprehensive Software HAL Library: Developers can take advantage of the extensive software HAL library, along with various packaged software examples, to jumpstart their development process.
  • USB Connectivity: The board supports USB connectivity, offering a full-speed USB interface with micro-AB connector, which can be used for various USB-based applications.

Applications

The versatility of the STM32F072B-DISCO makes it suitable for a wide array of applications, including industrial control systems, consumer electronics, home automation, medical devices, and many other embedded system applications where a balance between performance and power consumption is required.

Getting Started

Setting up the STM32F072B-DISCO is straightforward, thanks to the comprehensive documentation and resources provided by STMicroelectronics. Developers can easily access the necessary tools, drivers, and software from the STMicroelectronics website to begin their development journey with this discovery kit.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9536 $51.9072
5+ $21.2953 $106.4765
8+ $20.6298 $165.0384
11+ $19.9644 $219.6084
13+ $19.2989 $250.8857
18+ $17.3024 $311.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess