EN
  • EN
  • DE

STM32PRIM-LABUPG

Part No STM32PRIM-LABUPG
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Platform Raisonance EvoPrimer
Utilized IC / Part STM32
Mounting Type Fixed
Contents Board(s), Accessories
Base Product Number STM32
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284020-STM32PRIM-LABUPG
Ultra Librarian 3D Model Ultra Librarian STM32PRIM-LABUPG CAD Model

Description

The STM32PRIM-LABUPG is a comprehensive upgrade package from STMicroelectronics, designed to enhance the capabilities of the STM32 Primer development platform. This upgrade is tailored for developers and engineers who are looking to push the boundaries of their projects with advanced features and extended functionalities.

Key Features

  • Extended Development Tools: The upgrade includes additional software tools that provide a more in-depth development experience. This allows for more sophisticated debugging, performance analysis, and code optimization.
  • Advanced Prototyping: With the STM32PRIM-LABUPG, users gain access to a wider range of hardware components and modules that can be integrated into their prototypes, facilitating the creation of complex and innovative applications.
  • Enhanced Connectivity: The upgrade package expands the connectivity options of the STM32 Primer, enabling support for additional communication protocols and interfaces, crucial for IoT and connected devices.
  • Comprehensive Documentation: A set of detailed documents and guides accompany the upgrade, providing step-by-step instructions and best practices to help users maximize the potential of their STM32 Primer.

Upgrade Benefits

The STM32PRIM-LABUPG brings several benefits to developers:

  • It allows for a seamless transition from simple to complex project development, ensuring that the STM32 Primer remains a relevant tool throughout the product lifecycle.
  • The upgrade equips developers with the necessary tools to tackle more challenging projects, thus expanding their skill set and the scope of potential applications.
  • By enhancing the STM32 Primer with this upgrade, users can reduce the need for additional hardware investments, as the platform becomes more versatile and capable.

Target Audience

This upgrade is ideal for professional developers, hobbyists, and educational institutions that use the STM32 Primer as a part of their development toolkit. Whether it's for teaching, prototyping, or product development, the STM32PRIM-LABUPG is an essential addition for anyone looking to get the most out of their STM32 Primer experience.

STMicroelectronics' commitment to providing state-of-the-art development tools ensures that the STM32PRIM-LABUPG is not only a valuable resource but also a testament to the ongoing support and innovation for the STM32 ecosystem.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess