EN
  • EN
  • DE

STEVAL-MKI105V1

Part No STEVAL-MKI105V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Sensitivity 1mg/digit, 2mg/digit, 4mg/digit, 12mg/digit
Voltage - Supply 1.7V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS3DH
Base Product Number STEVAL
Other Names 497-11040,STEVALMKI105V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283678-STEVAL-MKI105V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI105V1 CAD Model

Description

STEVAL-MKI105V1 - Inertial Module Board from STMicroelectronics

The STEVAL-MKI105V1 is a state-of-the-art motion sensor board produced by STMicroelectronics, designed to offer a compact and efficient solution for a variety of applications including gaming, virtual reality, and motion analysis. This board is part of STMicroelectronics' extensive portfolio of MEMS sensors, which are renowned for their high performance, reliability, and precision.

At the heart of the STEVAL-MKI105V1 is the LSM6DSO iNEMO inertial module. This advanced sensor combines a 3D digital accelerometer and a 3D digital gyroscope in a single package. The LSM6DSO boasts impressive features such as a wide range of user-selectable full scales for both the accelerometer (±2/±4/±8/±16 g) and the gyroscope (±125/±250/±500/±1000/±2000 dps), as well as ST’s state-of-the-art high-resolution mode.

The board provides an easy-to-use interface for the LSM6DSO sensor's capabilities. It includes support for I2C and SPI communication, allowing it to be easily integrated into a variety of microcontroller-based systems. Additionally, the STEVAL-MKI105V1 is designed with a DIL 24-pin socket, which ensures that it is compatible with a wide range of standard development boards.

Developers will appreciate the STEVAL-MKI105V1's onboard software functions and algorithms, which include pedometer, significant motion detection, tilt detection, and free-fall detection. These features make it an exceptional choice for creating advanced motion detection systems without the need for extensive programming.

The board comes with a comprehensive development ecosystem, including software libraries and example code, which helps to streamline the development process. Moreover, the STEVAL-MKI105V1 is equipped with an embedded temperature sensor and can operate over a wide temperature range, making it suitable for use in harsh environmental conditions.

Whether you're developing applications for consumer electronics, industrial automation, or robotics, the STEVAL-MKI105V1 offers a versatile and powerful solution that can help accelerate your product development and enhance its capabilities.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7131 $53.7131
3+ $44.0723 $132.2169
4+ $42.6950 $170.7800
5+ $41.3178 $206.5890
7+ $39.9405 $279.5835
9+ $35.8088 $322.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess