EN
  • EN
  • DE

SCC2681TC/A44

Part No SCC2681TC/A44
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188846-SCC2681TC/A44
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCC2681TC/A44 CAD Model

Description

NXP SCC2681TC/A44 Dual UART with Integrated Timer/Counter

The NXP SCC2681TC/A44 is a high-performance integrated circuit that combines dual Universal Asynchronous Receiver/Transmitter (UART) capabilities with an additional timer/counter. This versatile chip is designed to provide flexible serial communication options for embedded systems, while also offering timing and counting functionalities to support complex applications.

Each UART within the SCC2681TC/A44 supports asynchronous serial communication protocols, ensuring compatibility with a wide range of devices and systems. The UARTs can be independently configured to handle various data formats, baud rates, and operational modes, making them suitable for multipurpose serial interfaces.

The integrated timer/counter adds significant value to the SCC2681TC/A44 by enabling precise timing operations, event counting, and pulse-width modulation. These features are critical for applications that require exact timing measurements, such as industrial control systems, networking equipment, and communication devices.

Key features of the SCC2681TC/A44 include:

  • Dual-channel UART for full-duplex communication.
  • Programmable baud rate generators for each UART channel.
  • Independent transmit and receive control for each UART.
  • Integrated timer/counter for precise timing and event counting.
  • Multiple interrupt levels for efficient CPU utilization.
  • Flexible register set for easy configuration and control.
  • 5V operating voltage suitable for a broad range of applications.

The SCC2681TC/A44 is housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for robust connectivity. Its design is optimized for minimal power consumption, making it an excellent choice for power-sensitive applications.

Whether you are developing a sophisticated communication system, requiring reliable data transfer, or constructing a control mechanism that demands precise timing, the NXP SCC2681TC/A44 provides a solid foundation for your hardware needs. Its combination of dual UARTs and a timer/counter within a single chip offers a streamlined solution that can reduce system complexity and increase efficiency.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess