EN
  • EN
  • DE

AS1909C17-T

Part No AS1909C17-T
Manufacturer ams
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Manufacturer ams
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 174010061, AS1909C17-T-NDTR-ND, AS1909C17-TDKR, AS1909-C17, AS1909-C17-TTR, AS1909C17-TCT, AS1909C17T, AS1909-C17-TDKR-ND, AS1909-C17-TCT-ND, AS1909-C17-TTR-ND, 174010039, AS1909C17-TTR, AS1909-C17-TDKR, 174010069, AS1909-C17-TCT, AS1909-C17-T
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861874-AS1909C17-T
Ultra Librarian 3D Model Ultra Librarian AS1909C17-T CAD Model

Description

The ams 861874-AS1909C17-T is a supervisor IC with an open drain or open collector.

  • Type: Supervisor IC with an open drain or open collector
  • Channel: 1
  • Package: SOT-23-3
  • Operating Temperature: -40°C to 125°C (TA)
  • Mounting: Surface Mount
  • Package Type: Reel-TR
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • Quantity per Package: 2500
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess