EN
  • EN
  • DE

ADS5411IPGPR

Part No ADS5411IPGPR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 11 Bit, 105 MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 11
Sampling Rate 105M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 52-TQFP Exposed Pad
Manufacturer Package 52-HTQFP (10x10)
Win Source Part Number 1141728-ADS5411IPGPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ADS5411
Introduction Date January 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5411IPGPR CAD Model

Description

The ADS5411IPGPR is a high-performance, 14-bit, 400-MSPS analog-to-digital converter (ADC) from Texas Instruments, designed to meet the demanding needs of signal processing applications. It is particularly well-suited for applications in communications, radar systems, test and measurement equipment, and medical imaging devices.

Key Features

  • High Resolution: The device boasts a 14-bit resolution, providing high precision for a wide dynamic range of input signals.
  • High Sampling Rate: With a sampling rate of up to 400 MSPS, the ADS5411IPGPR is capable of converting high-frequency signals with excellent fidelity.
  • Input Range: It features a wide input bandwidth that supports a variety of signal types.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a common-mode voltage range, which is essential for reducing system complexity in direct RF sampling applications.
  • Low Power Consumption: Designed for efficiency, the ADC operates with a low power consumption, making it ideal for portable and battery-powered applications.
  • Output Format: The device provides a flexible LVDS (Low-Voltage Differential Signaling) output interface that can be easily interfaced with a variety of digital signal processors (DSPs) and FPGAs.
  • Programmable Features: The ADS5411IPGPR includes programmable features such as gain and offset adjustment, which can be used to optimize performance for specific applications.
  • Package: The ADC comes in a compact QFN (Quad Flat No-lead) package, which is conducive to space-constrained applications.

Applications

  • Wireless Communications
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • Medical Imaging
  • High-Speed Data Acquisition

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS5411IPGPR is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a range of operating conditions.

Support and Resources

Designers can access a wealth of support and resources from Texas Instruments, including datasheets, reference designs, and technical support, to facilitate the integration of the ADS5411IPGPR into their projects.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8271 $90.8271
2+ $87.9888 $175.9776
3+ $85.1504 $255.4512
4+ $82.3121 $329.2484
5+ $73.7970 $368.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess