EN
  • EN
  • DE

SC563021MVF92R2

Part No SC563021MVF92R2
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383398-SC563021MVF92R2
Ultra Librarian 3D Model Ultra Librarian SC563021MVF92R2 CAD Model

Description

The SC563021MVF92R2 is a state-of-the-art microcontroller unit (MCU) produced by NXP Semiconductors, a leader in the automotive and industrial markets. This powerful MCU is designed to cater to the rigorous demands of automotive applications, offering a perfect blend of performance, power efficiency, and reliability.

Key Features:

  • Advanced Architecture: At the heart of the SC563021MVF92R2 lies an advanced processor architecture that ensures rapid data processing and smooth operation, making it ideal for handling complex tasks.
  • Memory: Equipped with ample memory, this product features a robust combination of Flash and RAM, allowing for efficient program execution and data storage.
  • Connectivity: With a range of communication interfaces, including CAN, SPI, and I2C, this MCU provides versatile connectivity options for various automotive systems.
  • Robust I/O Capabilities: A comprehensive set of input/output ports enables the SC563021MVF92R2 to interface with a multitude of sensors and actuators, facilitating comprehensive control over the vehicle's subsystems.
  • Enhanced Safety Features: Safety is a paramount concern in automotive applications. The SC563021MVF92R2 incorporates several safety mechanisms to detect and respond to faults, ensuring reliable performance under diverse conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU helps in reducing the overall energy consumption of the system, which is critical for battery-powered and energy-conscious applications.

Applications:

The SC563021MVF92R2 is tailored for automotive applications, including but not limited to:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment Systems

With its robust feature set and adherence to stringent automotive standards, the SC563021MVF92R2 from NXP is an excellent choice for developers and manufacturers seeking a high-performance MCU for their next-generation automotive solutions.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess