EN
  • EN
  • DE

SC550389MFU42R2

Part No SC550389MFU42R2
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 1 pcs
Win Source Part Number 1383393-SC550389MFU42R2
Ultra Librarian 3D Model Ultra Librarian SC550389MFU42R2 CAD Model

Description

The NXP SC550389MFU42R2 is a high-performance, automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This advanced microcontroller is part of NXP's S32K product line, which is renowned for its robustness, reliability, and state-of-the-art features tailored for automotive applications.

Key Features

  • Advanced Core: At the heart of the SC550389MFU42R2 is a powerful ARM Cortex-M4F core, which operates at speeds up to 80 MHz, providing the computational power necessary for complex automotive applications.
  • Memory Configuration: It comes equipped with ample memory resources, including 512 KB of flash memory and 64 KB of RAM, ensuring sufficient space for application code and data storage.
  • Enhanced Security: With a focus on security, the SC550389MFU42R2 features a Cryptographic Services Engine (CSE) to support secure boot, encryption, and key management, helping to protect against unauthorized access and tampering.
  • Rich Peripherals: A wide range of integrated peripherals is available, such as multiple CAN and LIN interfaces, SPI, I2C, and UART modules, making it highly versatile for interfacing with other components in the vehicle's electronic system.
  • Analog Modules: The device includes high-precision analog modules like ADCs, DACs, and analog comparators to handle various sensor inputs and control outputs.
  • Low Power Modes: Energy efficiency is a key concern in automotive design, and the SC550389MFU42R2 addresses this by offering multiple low power modes to reduce power consumption when full processing power is not required.

Applications

The NXP SC550389MFU42R2 is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Advanced sensor nodes
  • Instrument cluster controllers
  • Gateway modules

With its advanced features and automotive-grade design, the NXP SC550389MFU42R2 is a reliable and secure choice for manufacturers looking to develop sophisticated electronic systems for modern vehicles.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess