EN
  • EN
  • DE

7N60G-TF3-T

Part No 7N60G-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 7.4A, 600V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1133796-7N60G-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7N60G-TF3-T CAD Model

Description

The 7N60G-TF3-T is a high voltage N-channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It's designed for applications requiring efficient power switching with a high breakdown voltage. This MOSFET offers fast switching speeds and low on-resistance, contributing to improved system efficiency and reduced power loss.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Electronic Ballasts for lighting

Features:

  • High Voltage: 600V drain-source breakdown voltage
  • Low On-Resistance: Minimizes conduction losses
  • Fast Switching Speed: Reduces switching losses
  • Avalanche Energy Rated: Provides robustness against voltage transients
  • Gate Threshold Voltage: Precise gate control
  • Temperature stability: Reliable performance over a wide temperature range
  • Lead-Free package

Benefits:

  • Improved Efficiency: Lower on-resistance and fast switching reduce power dissipation.
  • Enhanced Reliability: High breakdown voltage and avalanche energy rating provide robustness.
  • Simplified Design: Easy to implement in various power electronic circuits.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation.
  • Compact Design: Available in a space-saving package.

Additional Details:

The 7N60G-TF3-T utilizes advanced trench MOSFET technology to achieve its superior performance. The device's low gate charge and gate resistance contribute to its fast switching capabilities. It is typically packaged in a TO-220F package. The maximum continuous drain current is around 7A (depending on the specific operating conditions and temperature). The gate threshold voltage is typically around 3V. The device is RoHS compliant. Detailed specifications can be found in the manufacturer's datasheet, including thermal resistance, gate charge, and other electrical characteristics. This MOSFET provides a cost-effective and efficient solution for high-voltage power switching applications.

You May Also Be Interested in

Micron Technology Inc.
Lowest to $16.8087
Infineon Technologies
Lowest to $9.7932
Vishay
Need more? Email Us
Genesys
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess