EN
  • EN
  • DE

SC16IS850LIBS,128

Part No SC16IS850LIBS,128
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART SGL I2C/SPI 24HVQFN / RS232, RS485 Controller I²C, SPI, UART Interface 24-HVQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Protocol RS232, RS485
Function Controller
Interface I2C, SPI, UART
Voltage - Supply 2.5V, 3.3V
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-HVQFN (4x4)
Base Product Number SC16
Other Names NXPNXPSC16IS850LIBS,128,2156-SC16IS850LIBS128,935293394128,2156-SC16IS850LIBS128-NXTR,2156-SC16IS850LIBS,128
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261659-SC16IS850LIBS,128
Ultra Librarian 3D Model Ultra Librarian SC16IS850LIBS,128 CAD Model

Description

Product Overview: SC16IS850LIBS,128 by NXP

The SC16IS850LIBS,128 is a state-of-the-art integrated circuit from NXP Semiconductors, designed to facilitate seamless serial communication in a variety of applications. This powerful IC is part of the SC16IS850 series, which is known for its reliability and performance in providing bridging solutions between the standard UART (Universal Asynchronous Receiver/Transmitter) interface and the I2C-bus/SPI interface.

Key Features

  • Interface Bridging: The SC16IS850LIBS,128 serves as a bridge between the I2C-bus or SPI interface and one or two channels of UART, allowing for easy integration with microcontrollers that do not have a built-in UART.
  • High Data Rates: With UART data transfer rates up to 5 Mbit/s and I2C-bus speeds up to 400 kbit/s or SPI up to 4 Mbit/s, this IC ensures swift and efficient communication.
  • Enhanced Functionality: It comes with 64 bytes of transmit and receive FIFOs, reducing the CPU load and improving system efficiency by allowing for the buffering of data.
  • Flexible Voltage Operation: The SC16IS850LIBS,128 operates at a wide range of supply voltages from 1.62V to 3.6V, which makes it suitable for portable and low-power applications.
  • Auto Hardware/Software Flow Control: The device supports automatic hardware and software flow control, which prevents data loss during high-speed communications.
  • Comprehensive Registers Set: It includes a full modem control capability and a complete set of configuration registers, which can be used to tailor the device's operation to the specific needs of the application.

Applications

The SC16IS850LIBS,128 is incredibly versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Point-of-Sale (POS) terminals
  • Gaming platforms
  • Healthcare and medical equipment
  • Complex communication systems

In summary, the NXP SC16IS850LIBS,128 is a robust serial communication IC that offers a perfect solution for applications requiring UART interfaces with high-speed data rates and low-power consumption. Its extensive feature set and flexible operation make it an ideal choice for designers looking to enhance serial communication capabilities in their projects.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,467 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess