EN
  • EN
  • DE

PCM3002E/2K

Part No PCM3002E/2K
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUDIO CODEC 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 20 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 90 / 94
Dynamic Range, ADCs / DACs (db) Typ 90 / 94
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 121938-PCM3002E/2K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM3002E/2K CAD Model

Description

The PCM3002E/2K is a high-performance, single-chip, 24-bit audio codec from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital technologies.

  • Product Type: 24-bit Audio Codec
  • Manufacturer: Texas Instruments
  • Series: Burr-Brown
  • Integration: Stereo dynamic range controller (DRC), a digital audio interface receiver (DIR), and a stereo audio digital-analog converter (DAC)
  • Applications: DVD players, home theater systems, digital TV, and other audio equipment
  • Operating Voltage: 5V power supply
  • DAC Dynamic Range: 105dB
  • Digital Audio Data Formats: Standard, I2S, and left-justified
  • Sampling Rate: 8kHz to 96kHz
  • Features: On-chip digital de-emphasis filter, zero flag for each DAC channel, and a soft mute function
  • System Clock: 256fS, 384fS, 512fS, or 768fS

You May Also Be Interested in

Cirrus Logic Inc.
WM1616 - AC97 HI-FI CODEC + PCM
Need more? Email Us
Texas Instruments
IC STEREO AUD CODEC ADJ 25DSBGA
Need more? Email Us
Analog Devices Inc.
IC CODEC STEREO 16BIT 48LQFP / Audio Codec '97 Interface 16 b Serial 48-LQFP (7x7)
Lowest to $3.9170
Skyworks Solutions Inc.
IC VOICE CODEC 3.3V/5V 16SOIC / Voice-Band Interface 16 b Serial 16-SOIC
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Cirrus Logic Inc.
STEREO CODEC WITH SPEAKER DRIVER
Need more? Email Us
Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
Texas Instruments
LM4546B AC '97 REV 2.1 CODEC WIT
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7456 $58.9824
9+ $12.0990 $108.8910
13+ $11.7209 $152.3717
18+ $11.3428 $204.1704
23+ $10.9647 $252.1881
31+ $9.8304 $304.7424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess