EN
  • EN
  • DE

SC16C852SVIET,115

Part No SC16C852SVIET,115
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DL 1.8V W/FIFO 36-TFBGA / UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 20Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935286451115,SC16C852SVIET-G,SC16C852SVIET-G
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260758-SC16C852SVIET,115
Ultra Librarian 3D Model Ultra Librarian SC16C852SVIET,115 CAD Model

Description

The SC16C852SVIET,115 is a dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit from NXP Semiconductors, designed to fulfill communication needs in embedded systems. This advanced chip is particularly suitable for applications that require high-speed serial data transfer, such as industrial control, point-of-sale systems, and network management. It provides two independent UART channels in a single package, enhancing data management and reducing the need for multiple chips.

Key Features

  • Interface Flexibility: This versatile device supports both I2C-bus and SPI (Serial Peripheral Interface), allowing it to easily integrate with a wide range of microcontrollers and processors.
  • Enhanced Data Rates: The SC16C852SVIET,115 is capable of baud rates up to 5 Mbps, ensuring rapid data transfer for time-sensitive applications.
  • Independent UART Channels: With two UARTs, it can handle multiple data streams concurrently, improving system throughput and efficiency.
  • 64-byte FIFO: Each UART comes with a 64-byte transmit and receive FIFO, which helps to reduce the overhead of CPU intervention and minimizes the risk of data loss during high-speed communication.
  • Auto Hardware/Software Flow Control: It includes automated flow control mechanisms that prevent data overrun and ensure reliable data exchange.

Technical Specifications

  • Supply Voltage: 3.3V operation, which is compatible with modern low-voltage systems.
  • Package: The device comes in a compact HVQFN32 package, saving valuable board space.
  • Temperature Range: It is operational over an industrial temperature range from -40°C to +85°C, ensuring reliability in harsh environments.

With its robust feature set and flexible interfacing options, the SC16C852SVIET,115 from NXP is an excellent choice for designers looking to implement efficient serial communication in their systems. Its high-speed capabilities and dual-channel design provide the performance and scalability needed for complex and demanding applications.

You May Also Be Interested in

Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess