EN
  • EN
  • DE

TPA2005D1DRBQ1

Part No TPA2005D1DRBQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.45W MONO 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.45W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SON (3x3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 033418-TPA2005D1DRBQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA2005D1DRBQ1 CAD Model

Description

Product Overview: Texas Instruments TPA2005D1DRBQ1

The TPA2005D1DRBQ1 is a high-fidelity, efficient, 1.4-Watt mono Class-D audio power amplifier designed by Texas Instruments to provide premium audio performance for automotive and consumer applications. This compact component is known for its low power consumption and minimal heat generation, making it an ideal solution for portable and space-constrained designs.

The TPA2005D1DRBQ1 comes in a small surface-mount package and operates from a 2.5V to 5.5V supply, allowing it to be used in a variety of systems, including infotainment and telematics. It is particularly well-suited for applications where power efficiency is crucial, such as handheld devices.

With a high level of integration, this amplifier requires very few external components, which can help reduce overall system cost and complexity. Its features include a low shutdown current, thermal and short-circuit protection with auto-recovery, and a fast start-up time. These features ensure reliable operation under different conditions and contribute to the longevity of the end product.

The TPA2005D1DRBQ1 delivers high-quality audio with a low noise floor, making it perfect for systems where audio clarity and fidelity are important. It also supports different gain settings with external gain-setting resistors, providing designers with flexibility in configuring their audio systems.

Key specifications of the TPA2005D1DRBQ1 include:

  • Output Power: 1.4 W into 8 Ω at 5V
  • Supply Voltage Range: 2.5V to 5.5V
  • High Efficiency: Greater than 90%
  • THD+N: Less than 0.2%
  • PSRR: 70 dB at 217 Hz with 6 dB gain

Overall, the TPA2005D1DRBQ1 from Texas Instruments is a robust audio solution that offers superior sound quality and is designed to meet the stringent requirements of a wide range of audio applications. Its combination of power efficiency, thermal performance, and audio fidelity make it a top choice for designers looking to enhance their audio systems.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8252 $53.6380
150+ $0.6771 $101.5650
230+ $0.6560 $150.8800
320+ $0.6348 $203.1360
410+ $0.6137 $251.6170
550+ $0.5502 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess