EN
  • EN
  • DE

TLV3402CDGKRG4

Part No TLV3402CDGKRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description FAMILY OF NANOPOWER OPEN DRAIN OUTPUT COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Number of Elements 2
Output Type CMOS, Open-Drain
Dual Supply Voltage (±) 2.5 V ~ 16 V, ±1.25 V ~ 8 V
Voltage - Input Offset (Maximum) 3.6mV @ 15V
Current - Input Bias (Maximum) 250pA @ 15V
Current - Output (Typ) 10mA
Maximum Quiescent Current 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Maximum) 300μs
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1270411-TLV3402CDGKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV3402
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV3402CDGKRG4 CAD Model

Description

Overview of TLV3402CDGKRG4

The TLV3402CDGKRG4 is a high-precision, dual-channel comparator manufactured by Texas Instruments, designed to meet the demanding requirements of a variety of electronic applications. This component is well-suited for systems that require fast response times and low power consumption. Its dual comparator design allows for multiple comparisons of different input signals, making it a versatile choice for designers.

Key Features

  • Dual-Channel: The device includes two independent voltage comparators, which can be used in a wide range of applications, such as window comparators, voltage monitoring, and signal detection.
  • Low Power Consumption: With a typical supply current of just 10 μA per channel, the TLV3402CDGKRG4 is ideal for battery-powered and portable devices where power efficiency is critical.
  • Fast Response Time: The comparator offers a fast propagation delay of typically 6 μs, ensuring quick response for time-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 2.7 V to 18 V, accommodating a variety of logic levels and system requirements.
  • Push-Pull Outputs: The device features push-pull outputs that can drive loads directly without the need for external pull-up resistors.
  • Temperature Range: The TLV3402CDGKRG4 is designed to operate over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The TLV3402CDGKRG4's dual comparators and low power characteristics make it suitable for a diverse array of applications. Some common uses include:

  • Energy management systems
  • Battery-powered devices
  • Threshold detectors and sensor interfaces
  • Window comparators for signal processing
  • Industrial control systems
  • Automotive electronics

Packaging and Quality

Encased in an 8-pin MSOP (DGK) package, the TLV3402CDGKRG4 ensures a compact footprint on printed circuit boards, which is essential for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the TLV3402CDGKRG4 from Texas Instruments is a practical choice for designers seeking a reliable, efficient, and versatile comparator for their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP / Comparator General Purpose Open-Collector 14-SOP
Need more? Email Us
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5442 $50.8840
48+ $2.0876 $100.2048
75+ $2.0224 $151.6800
103+ $1.9571 $201.5813
133+ $1.8919 $251.6227
177+ $1.6962 $300.2274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess