EN
  • EN
  • DE

HD64F38004H10

Part No HD64F38004H10
Manufacturer Hitachi, Ltd
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case QFP
Manufacturer Hitachi, Ltd
Manufacturer Homepage www.renesas.com/eng
RoHS State Request Verification
Win Source Part Number 745985-HD64F38004H10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD64F38004H10 CAD Model

Description

The HD64F38004H10 is a member of the H8/300H series of microcontrollers from Hitachi (now Renesas). It's a 16-bit microcontroller designed for embedded applications requiring a balance of processing power, memory, and peripheral functions. This microcontroller is suitable for applications ranging from consumer electronics to industrial control systems.

Applications:

  • Consumer electronics (e.g., appliances, audio equipment)
  • Industrial control systems (e.g., motor control, process automation)
  • Automotive electronics (e.g., engine control, body control)
  • Office automation equipment (e.g., printers, copiers)
  • Data communication devices (e.g., modems, network interfaces)

Features:

  • 16-bit H8/300H CPU core
  • On-chip ROM (Read-Only Memory)
  • On-chip RAM (Random Access Memory)
  • Timers/Counters
  • Serial Communication Interfaces (SCI)
  • A/D Converter (Analog-to-Digital Converter)
  • I/O Ports
  • Interrupt controller

Benefits:

  • Provides efficient processing for a wide range of embedded applications.
  • Reduces external component count and simplifies system design.
  • Offers flexibility in implementing various control and communication functions.
  • Enables interfacing with analog sensors and actuators.
  • Allows for efficient handling of asynchronous events.
  • Cost-effective solution for embedded control systems.

Additional Details:

The HD64F38004H10 includes a 16-bit H8/300H CPU, which offers a balance of performance and code efficiency. It typically integrates on-chip ROM for program storage and RAM for data storage. The microcontroller includes various peripherals such as timers/counters for generating PWM signals or measuring time intervals, serial communication interfaces (SCI) for communicating with other devices, and an A/D converter for converting analog signals to digital values. The device is programmed using a dedicated development environment and programmer. Its versatile feature set and robust architecture make it suitable for use in harsh industrial environments.

The specific memory configuration (ROM and RAM sizes) and peripheral features can vary depending on the exact model and derivative within the HD64F38004H10 family. Datasheets and technical documentation should be consulted for detailed specifications and programming information. The H8/300H architecture is known for its ease of use and availability of development tools, which contributes to reduced development time and cost. Its widespread adoption in various embedded systems reflects its reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4474 $119.1584
25+ $7.2153 $180.3825
34+ $6.9820 $237.3880
43+ $6.7498 $290.2414
58+ $6.0510 $350.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,060 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess